SAS Automation, LLC Internal Diameter Gripper IDG

Description
The IDG grips and releases on command and is highly recommended for manipulating breakable parts as well as heavy parts. Unlike standard clamps, the IDG distributes force evenly over the entire contact area which is why they are most often used for irregular shaped parts. The IDG is a cost effective solution when compared to bladder grippers and automated or magnetic clamps. Single acting spring return internal diameter gripper. 2 ID ranges with the same body; secures 26-32mm and 32-38mm. Requires one compressed air line; spring return. Extremely strong for its size -- jaws exert 40 N force at 6 bar. ø1/8” Neoprene rubber cord stock inserts ensure a secure grip – and can be replaced at low cost. Other elastomers can be used and are commercially available. Nose adapter can easily be customized for locating or part stabilization.
Description
The IDG grips and releases on command and is highly recommended for manipulating breakable parts as well as heavy parts. Unlike standard clamps, the IDG distributes force evenly over the entire contact area which is why they are most often used for irregular shaped parts. The IDG is a cost effective solution when compared to bladder grippers and automated or magnetic clamps. Single acting spring return internal diameter gripper. 2 ID ranges with the same body; secures 26-32mm and 32-38mm. Requires one compressed air line; spring return. Extremely strong for its size -- jaws exert 40 N force at 6 bar. ø1/8” Neoprene rubber cord stock inserts ensure a secure grip – and can be replaced at low cost. Other elastomers can be used and are commercially available. Nose adapter can easily be customized for locating or part stabilization.

Suppliers

Company
Product
Description
Supplier Links
Internal Diameter Gripper - IDG - SAS Automation, LLC
Xenia, OH, USA
Internal Diameter Gripper
IDG
Internal Diameter Gripper IDG
The IDG grips and releases on command and is highly recommended for manipulating breakable parts as well as heavy parts. Unlike standard clamps, the IDG distributes force evenly over the entire contact area which is why they are most often used for irregular shaped parts. The IDG is a cost effective solution when compared to bladder grippers and automated or magnetic clamps. Single acting spring return internal diameter gripper. 2 ID ranges with the same body; secures 26-32mm and 32-38mm. Requires one compressed air line; spring return. Extremely strong for its size -- jaws exert 40 N force at 6 bar. ø1/8” Neoprene rubber cord stock inserts ensure a secure grip – and can be replaced at low cost. Other elastomers can be used and are commercially available. Nose adapter can easily be customized for locating or part stabilization.

The IDG grips and releases on command and is highly recommended for manipulating breakable parts as well as heavy parts. Unlike standard clamps, the IDG distributes force evenly over the entire contact area which is why they are most often used for irregular shaped parts.
The IDG is a cost effective solution when compared to bladder grippers and automated or magnetic clamps.

  • Single acting spring return internal diameter gripper.
  • 2 ID ranges with the same body; secures
    26-32mm and 32-38mm.
  • Requires one compressed air line; spring return.
  • Extremely strong for its size -- jaws exert
    40 N force at 6 bar.
  • Ø1/8” Neoprene rubber cord stock inserts ensure a secure grip – and can be replaced at low cost. Other elastomers can be used and are commercially available.
  • Nose adapter can easily be customized for locating or part stabilization.
Supplier's Site

Technical Specifications

  SAS Automation, LLC
Product Category Grippers
Product Number IDG
Product Name Internal Diameter Gripper
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Parallel Motion Gripper -  - Compact Automation
Compact Automation
Specs
Style Parallel
Actuation Pneumatic; Hydraulic (optional feature)
Number of Grips 2
View Details
Angled gripper - DHWS-10-A - Festo Corporation
Specs
Number of Grips 2
Action Double
Jaw Material Aluminum
View Details
ARTEC® Pneumatic Angular Grippers -  - Branham, W.C. Inc.
Specs
Style Angular
Actuation Pneumatic
Action Double (optional feature)
View Details