SAS Automation, LLC Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Closes automatically if attached vacuum cups fail to secure the part, thus ensuring the efficiency of the remaining cups Inserted between the cup and the mounting arm | |
| Compact air regulator Maximum inlet pressure 1.0MPa Ambient temperature: 5°C-60°C | |
| Compact lightweight air regulator Adjustable pressure range 0.1-0.8 MPa Supply pressure range 0-1MPa Gauge accuracy +/- 5% | |
| Compact lightweight ball valves Limited loss of air flow in open state Unique handle for air flow adjustment |