SAS Automation, LLC Magnetic Gripper GRM

Description
Magnetic Grippers are ideal for use where vacuum cups and grippers are typically used for lifting and moving steel sheets, blanks, stamped parts and complete assemblies. Applications & Benefits: Automated press to press transfer systems Robotic “Pick & Place” Manual and automated machine loading/unloading Outlasts vacuum cups in most applications Grasps odd shaped or perforated parts Increases production and reduces shop air costs Designed for long, maintenance-free operation Operates effectively in any orientation Will not drop parts if system air-loss occurs De-stacks without double-blanking when the appropriate magnet is selected for the application Reduces noise Maximum operating temperature 140°F (60°C) Low Profile Magnetic Grippers: The Magnetic Gripper is designed to directly replace vacuum cups with minor tooling and valving adjustments. Powerful Rare Earth magnets positively hold the parts during transfer, greatly reducing the chance of slipping and shifting of your part due to oily coatings. An optional “low-skid” boot is also available to increase grip on parts during transfer. A short burst of shop air pressure is applied in order to release parts. To pick-up or grip parts, the air pressure must be exhausted to the atmosphere. Powerful Rare Earth magnet positively holds parts - no dropping or shifting in the event of air loss Can be used with standard SAS parts and framework Lightweight, low-profile design for minimal die clearance Instantaneous pick-up and release Uses up to 95% less air than vacuum cups
Description
Magnetic Grippers are ideal for use where vacuum cups and grippers are typically used for lifting and moving steel sheets, blanks, stamped parts and complete assemblies. Applications & Benefits: Automated press to press transfer systems Robotic “Pick & Place” Manual and automated machine loading/unloading Outlasts vacuum cups in most applications Grasps odd shaped or perforated parts Increases production and reduces shop air costs Designed for long, maintenance-free operation Operates effectively in any orientation Will not drop parts if system air-loss occurs De-stacks without double-blanking when the appropriate magnet is selected for the application Reduces noise Maximum operating temperature 140°F (60°C) Low Profile Magnetic Grippers: The Magnetic Gripper is designed to directly replace vacuum cups with minor tooling and valving adjustments. Powerful Rare Earth magnets positively hold the parts during transfer, greatly reducing the chance of slipping and shifting of your part due to oily coatings. An optional “low-skid” boot is also available to increase grip on parts during transfer. A short burst of shop air pressure is applied in order to release parts. To pick-up or grip parts, the air pressure must be exhausted to the atmosphere. Powerful Rare Earth magnet positively holds parts - no dropping or shifting in the event of air loss Can be used with standard SAS parts and framework Lightweight, low-profile design for minimal die clearance Instantaneous pick-up and release Uses up to 95% less air than vacuum cups

Suppliers

Company
Product
Description
Supplier Links
Magnetic Gripper - GRM - SAS Automation, LLC
Xenia, OH, USA
Magnetic Gripper
GRM
Magnetic Gripper GRM
Magnetic Grippers are ideal for use where vacuum cups and grippers are typically used for lifting and moving steel sheets, blanks, stamped parts and complete assemblies. Applications & Benefits: Automated press to press transfer systems Robotic “Pick & Place” Manual and automated machine loading/unloading Outlasts vacuum cups in most applications Grasps odd shaped or perforated parts Increases production and reduces shop air costs Designed for long, maintenance-free operation Operates effectively in any orientation Will not drop parts if system air-loss occurs De-stacks without double-blanking when the appropriate magnet is selected for the application Reduces noise Maximum operating temperature 140°F (60°C) Low Profile Magnetic Grippers: The Magnetic Gripper is designed to directly replace vacuum cups with minor tooling and valving adjustments. Powerful Rare Earth magnets positively hold the parts during transfer, greatly reducing the chance of slipping and shifting of your part due to oily coatings. An optional “low-skid” boot is also available to increase grip on parts during transfer. A short burst of shop air pressure is applied in order to release parts. To pick-up or grip parts, the air pressure must be exhausted to the atmosphere. Powerful Rare Earth magnet positively holds parts - no dropping or shifting in the event of air loss Can be used with standard SAS parts and framework Lightweight, low-profile design for minimal die clearance Instantaneous pick-up and release Uses up to 95% less air than vacuum cups

Magnetic Grippers are ideal for use where vacuum cups and grippers are typically used for lifting and moving steel sheets, blanks, stamped parts and complete assemblies. Applications & Benefits:

  • Automated press to press transfer systems
  • Robotic “Pick & Place”
  • Manual and automated machine loading/unloading
  • Outlasts vacuum cups in most applications
  • Grasps odd shaped or perforated parts
  • Increases production and reduces shop air costs
  • Designed for long, maintenance-free operation
  • Operates effectively in any orientation
  • Will not drop parts if system air-loss occurs
  • De-stacks without double-blanking when the appropriate magnet is selected for the application
  • Reduces noise
  • Maximum operating temperature 140°F (60°C)

Low Profile Magnetic Grippers:

The Magnetic Gripper is designed to directly replace vacuum cups with minor tooling and valving adjustments. Powerful Rare Earth magnets positively hold the parts during transfer, greatly reducing the chance of slipping and shifting of your part due to oily coatings. An optional “low-skid” boot is also available to increase grip on parts during transfer. A short burst of shop air pressure is applied in order to release parts. To pick-up or grip parts, the air pressure must be exhausted to the atmosphere.

  • Powerful Rare Earth magnet positively holds parts - no dropping or shifting in the event of air loss
  • Can be used with standard SAS parts and framework
  • Lightweight, low-profile design for minimal die clearance
  • Instantaneous pick-up and release
  • Uses up to 95% less air than vacuum cups
Supplier's Site

Technical Specifications

  SAS Automation, LLC
Product Category Grippers
Product Number GRM
Product Name Magnetic Gripper
Actuation Other
Unlock Full Specs
to access all available technical data

Similar Products

ARTEC® Pneumatic Angular Grippers -  - Branham, W.C. Inc.
Specs
Style Angular
Actuation Pneumatic
Action Double (optional feature)
View Details
Pneumatic Grippers - 2812110 - RS Components, Ltd.
Specs
Style Parallel
Actuation Pneumatic
Number of Grips 2
View Details
Replaceable Grippers - 23716 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details
Gripper jaw blank - BUB-HGDT-25 - Festo Corporation
Specs
Operating Temperature 41 to 140 F (5 to 60 C)
Grip Size 25.0 mm (0.98 inch)
View Details