GIMATIC S.r.l. Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| 2-jaw angular self-centering electric gripper • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention guaranteed in event... | |
| 2-jaw non-selfcentering angular pneumatic sprue gripper series BB • BB-12-00 double-acting. • BB-12-NO normally open. • BB-13-NO normally open with sensor. • Housing and jaws die-casted in zinc alloy (zamak). | |
| 2-jaw parallel self-centering electric gripper • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention guaranteed in event... | |
| 2-jaw parallel self-centering pneumatic gripper (series GM) • Double acting. • The rugged construction lends itself to heavy duty applications for a trouble free long life without maintenance. • Wide... | |
| 2-jaw parallel self-centering pneumatic gripper (series GS) • Double acting. • Exclusive backlash adjusting system. • Long life and reliability, maintenance free. • Various options for fastening. • Optional proximity... | |
| 2-jaw parallel self-centering pneumatic gripper (series HS) • Specially suited for high speed machines. • Very short closing/opening time. • Low weight. • Trouble free long life without maintenance. • | |
| 2-jaw parallel self-centering pneumatic gripper (series MG) • Double acting. • The rugged construction lends itself to heavy duty applications for a trouble free long life without maintenance. • Wide... | |
| 2-jaw parallel self-centering pneumatic gripper (series PE) • Double acting (single acting upon request for PE-25... and PE-45...). • High efficiency and reliability due to the lack of driving parts. | |
| 2-jaw parallel self-centering pneumatic gripper (series S) • Hannover IF Design Award 1999 winner. • Modular with Gimapick system. • Double acting (single acting on request). • Air feeding possible... | |
| 2-jaw parallel self-centering pneumatic gripper (series SGP-S) • Double acting. • Exclusive backlash adjusting system. • High performance in small dimensions. • The rugged construction lends itself to heavy duty... | |
| 2-jaw parallel self-centering pneumatic gripper (series SH) • Double acting. • Exclusive self-centering system. • Ready for magnetic and inductive sensors. • Light weight, due to its alloy construction. • | |
| 2-jaw parallel self-centering pneumatic gripper (series SZ) • Double acting. • Spring closed, upon request. • Exclusive self-centering system. • Various options for fastening and feeding. • Optional magnetic sensors. | |
| 2-jaw parallel self-centering pneumatic gripper series MGX • Flat profile. • Robust guide. • High gripping force. • Small weight and dimensions. • High dimensional accuracy. • Spring closed (-NC)... | |
| 2-jaw pneumatic rocking gripper (series PB) • Double-acting, not self-centering motion. • Double attachment jaws, for contemporary upload and download. • Lightweight. • Flat profile. • Simplicity and reliability. • | |
| 2-jaw self centering angular pneumatic gripper (series GW) • Double acting. • Long life and reliability, maintenance free. • Various options for fastening. • Optional proximity magnetic sensors. • Spring... | |
| 2-jaw self centering radial pneumatic gripper (series GX-S) • Double acting. • Very high gripping force at the end of the closing stroke. • Long life and reliability, maintenance free. | |
| 2-jaw self-centering angular mini gripper, series TFA • Single acting with spring opening. • Several mounting accessories. • Optional suspension kit (1). • FDA-H1 food-grade grease. | |
| 2-jaw self-centering angular pneumatic gripper series AA-25-NO • Single-acting. • Spring opening. • Closing stroke adjustment. • Optional magnetic sensors. • FDA-H1 food-grade grease. | |
| 2-jaw self-centering angular pneumatic sprue gripper, series DA • Single acting with spring opening. • Several mounting accessories. • Steel jaws. • Plastic-steel-alumin ium composite body. • FDA-H1 food-grade grease. | |
| 2-jaw self-centering angular pneumatic sprue gripper, series DD • Single acting with spring opening. • Very high closing force. • Several mounting accessories. • Optional magnetic sensors. • Steel jaws. | |
| 2-jaw self-centering parallel pneumatic gripper (series SP) • Double-acting drive. • Exclusive backlash adjusting system. • Maintenance-free long life and reliability. • Various mounting and feeding options. • Optional magnetic... | |
| 2-jaw self-centering pneumatic parallel gripper (series DH) • Double acting with optional springs (normally closed or normally open). • Long stroke or short stroke (1). • Possibility of front fastening... | |
| 2-jaw self-centering pneumatic parallel gripper (series JP) • Double acting. • High gripping force. • Suitable for heavy duty applications. • Optional magnetic sensors. • FDA-H1 food-grade grease. | |
| 2-jaw self-centering pneumatic parallel gripper (series PQ) • Robust guide. • Long stroke. • Integrated springs (1). • Various fastening and air feeding options (2). • FDA-H1 food-grade grease. | |
| 2-jaw self-centering pneumatic parallel gripper (series SX) • Double acting (normally closed on request). • High gripping force. • Protection class: IP67. • Double O-Ring sealing on the columns. • | |
| 2-jaw self-centering radial pneumatic gripper (series PS) • Double acting radial motion. • The gripping force is totally available on both directions from 0° to 90°. • Light weight, due... | |
| 2-jaw self-centering radial pneumatic gripper (series PS-P) • Double acting radial motion. • The gripping force is totally available on both directions from 0° to 90°. • Lightweight, being totally... | |
| 3-jaw parallel self-centering electric gripper • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention guaranteed in event... | |
| 3-jaw parallel self-centering pneumatic gripper (series T) • Modular with Gimapick system. • Double acting. • Air feeding possible directly from the fixing plate. • Possibility to mount it on... | |
| 3-jaw parallel-acting self-centering pneumatic gripper series TH • Double acting with optional springs (normally closed or normally open) • Long stroke or short stroke • Possibility of front fastening with... | |
| 3-jaw parallel-acting self-centering pneumatic gripper (series SXT) • Double acting (normally closed on request). • Strong gripping force. • Protection class: IP67. • Double O-Ring sealing on the columns. • | |
| Gripper for engagement The AGG is used to provide a precise centering between the robot and the mould. This is necessary when metal inserts must be placed in the mould,... | |
| ID expansion grippers series MFD/MFU • New concept for innovative air hands. • Downward movement (MFD), or upward movement (MFU). • The elastic part can be in Silicone or EPDM. | |
| ID expansion micro grippers series IFU • New concept for innovative air hands. • Upward movement. • The elastic part can be in Silicone or NBR. • Grip diameters from... | |
| One finger angular pneumatic grippers for clamping, series OF • Single acting. • Optional magnetic sensors. • Food grade grease FDA-H1. | |
| One finger angular pneumatic grippers for clamping, series OFP • Single acting. • Plastic finger. • Soft contact by HNBR pads or O-Rings in NBR, Silicone or Viton. • Several... | |
| One finger, perpendicular acting, pneumatic grippers for clamping, series OFX • Single-acting pneumatic piston drive. • Finger linear motion, perpendicular to the piston. • Finger with through hole, to provide... | |
| Self-centering 2-jaw electric parallel gripper with long stroke • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention... | |
| Self-centering angular pneumatic grippers • Double acting. • High efficiency and reliability due to the lack of driving parts. • 2 or 3 jaws. • Optional magnetic sensors. • FDA-H1... | |
| Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • | |
| Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • | |
| Self-centering pneumatic needle gripper series PT • Suitable for plastics, textile and food industry. • Double acting. • Needle simultaneous stroke adjustment. • Several mounting accessories. • PT25: Large through... |