3-jaw parallel self-centering pneumatic gripper
(series T)
• Modular with Gimapick system.
• Double acting.
• Air feeding possible directly from the fixing plate.
• Possibility to mount it on front with through screws.
• High gripping force with low weight.
• Optional magnetic sensors.
• FDA-H1 food-grade grease.
| GIMATIC S.r.l. | |
|---|---|
| Product Category | Grippers |
| Product Number | T Series |
| Product Name | 3-Jaw Parallel Self-Centering Pneumatic Gripper |
| Style | Parallel |
| Actuation | Pneumatic |
| Number of Grips | 3 |
| Action | Double |