GIMATIC S.r.l. Datasheets for Linear Slides and Linear Stages

Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more

Product Name Notes
Pneumatic mini-slides series ZE-P • Piston bore 6mm, 10mm or 16mm. • Stroke 10mm, 20mm, 30mm. • Several fastening options. • Double acting. • Internal elastic bumpers. • Optional magnetic...
Pneumatic slides (series Z) • Bore 2x8mm, 2x16 or 2x20mm • Stroke 25mm, 50mm, 100mm, 150mm and 200mm • With or without shock-absorbers • Double acting • Very favorable performance/price...
Self-centering pneumatic gripper with slide (series ZX) • PZX-265: 2 jaw parallel gripper with slide. • AZX-265: 2 jaw angular gripper with slide. • RZX-265: 2 jaw radial gripper with...