Self-centering pneumatic needle gripper series PT
• Suitable for plastics, textile and food industry.
• Double acting.
• Needle simultaneous stroke adjustment.
• Several mounting accessories.
• PT25: Large through hole.
• PT28: Blow-off port for cleaning and releasing.
• PT28: Pad in PTFE for hot surface contact.
• PT28: Optional magnetic sensors.
| GIMATIC S.r.l. | |
|---|---|
| Product Category | Grippers |
| Product Number | PT Series |
| Product Name | Self-Centering Pneumatic Needle Gripper |
| Style | Parallel |
| Actuation | Pneumatic |
| Action | Double |