GIMATIC S.r.l. 2-Jaw Parallel Self-Centering Electric Gripper Long Stroke MPXM Series

Description
2-jaw parallel self-centering electric gripper • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention guaranteed in event of blackout. • Self Adapting jaws part. • Extra stroke. • Long life Brushless motor (Brushless DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • T-slot style jaws for heavy loads. • Weight-dimensions-fo rce best trade off. • Rotary actuator fitting compatible. • Optional magnetic sensors.
Description
2-jaw parallel self-centering electric gripper • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention guaranteed in event of blackout. • Self Adapting jaws part. • Extra stroke. • Long life Brushless motor (Brushless DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • T-slot style jaws for heavy loads. • Weight-dimensions-fo rce best trade off. • Rotary actuator fitting compatible. • Optional magnetic sensors.

Suppliers

Company
Product
Description
Supplier Links
2-Jaw Parallel Self-Centering Electric Gripper Long Stroke - MPXM Series - GIMATIC S.r.l.
Roncadelle, Italy
2-Jaw Parallel Self-Centering Electric Gripper Long Stroke
MPXM Series
2-Jaw Parallel Self-Centering Electric Gripper Long Stroke MPXM Series
2-jaw parallel self-centering electric gripper • Plug & play user friendly gripper. • No electricity consumption when gripper is engaged. • No programming required. • Gripper retention guaranteed in event of blackout. • Self Adapting jaws part. • Extra stroke. • Long life Brushless motor (Brushless DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Exclusive self-centering system. • Fiber-carbon gear reduction. • 10 milion cycle maintenance-free. • T-slot style jaws for heavy loads. • Weight-dimensions-fo rce best trade off. • Rotary actuator fitting compatible. • Optional magnetic sensors.

2-jaw parallel self-centering electric gripper
• Plug & play user friendly gripper.
• No electricity consumption when gripper is engaged.
• No programming required.
• Gripper retention guaranteed in event of blackout.
• Self Adapting jaws part.
• Extra stroke.
• Long life Brushless motor (Brushless DC).
• Built-in motor driver.
• 24 Vdc Low Voltage Power Supply.
• M8x1, 3 poles standard connection.
• Controllable by PLC as a pneumatic valve.
• Exclusive self-centering system.
• Fiber-carbon gear reduction.
• 10 milion cycle maintenance-free.
• T-slot style jaws for heavy loads.
• Weight-dimensions-force best trade off.
• Rotary actuator fitting compatible.
• Optional magnetic sensors.

Supplier's Site

Technical Specifications

  GIMATIC S.r.l.
Product Category Grippers
Product Number MPXM Series
Product Name 2-Jaw Parallel Self-Centering Electric Gripper Long Stroke
Style Parallel
Actuation Electric
Number of Grips 2
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details
Bellows gripper - DHEB-22-E-U-E-P - Festo Corporation
Specs
Action Single
Jaw Material Aluminum
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Replaceable Grippers - 23712 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details