GIMATIC S.r.l. Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
Double stroke slide for large sprue grippers • Double-effect main cylinder with piston bore 32mm and stroke 35mm. • Single-acting intermediate stopper. • Dia. 36mm clamp for GN-10 actuator. •
General purpose, single-acting, anti-rotation mini cylinders • Piston bore: 10mm, 16mm, 25mm. • Stroke: 10mm, 20mm, 30mm. • Several accessories MFI... for the clamp mounting on the external diameter. •
Guided cylinder with twin rods • Double acting. • Piston bore: 40mm. • Stroke: 30mm or 50mm. • Several mounting accessories. • Optional magnetic sensors. • FDA-H1 food-grade grease.
Short stroke pneumatic cylinder, with non-rotative through hole rod and mounting stud • Double-effect. • Two sizes available. • Through hole for vacuum cup feeding. • Three grooves with balls...
Slides for air nippers actuators • Sliding nippers (with multiple cut action for harder to cut sprues) can be assembled. • Available in two sizes: bore 16 and 25 mm.
Vacuum actuator series VAQ • Operated by vacuum only. • The extension and the retraction movements are automatically actuated. • The stroke is self-adjusting. • Option VAQN for anti-rotation rod.