GIMATIC S.r.l. Datasheets for Rotary Tables
Rotary tables are used to position items so that they can be machined, worked, or assembled.
Rotary Tables: Learn more
| Product Name | Notes |
|---|---|
| 2 position pneumatic swivelling units (series R) • Hannover IF Design Award 1999 winner. • Modular with Gimapick system. • Suitable for 90° or 180° rotation angles. • Shock-absorbers. • | |
| Pneumatic indexing tables (series ITSC) • Available in two sizes with 4, 6 or 8 positions. • Available clockwise or counter clockwise (ending A). • High torque. • Suitable for... | |
| Pneumatic swivelling units series RT • Rack and pinion movement. • Continuously adjustable stroke. • Large ball bearings on the shaft. • Through hole in the pinion. • Optional rubber... |