Ingersoll Rand Industrial Technologies / Air Motors Datasheets for Air Compressors

Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more

Product Name Notes
Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including automotive service and...
Designed for professionals and serious do-it-yourselfers, the versatile Garage Mate is ideal for the home, shop or job site. Delivering maximum air, the Garage Mate can power impact guns, ratchets,...
Designed for the professional, our 3 HP and 5 HP single stage compressors are ideal for almost anyone, from individuals that thrive on do-it-yourself projects to the professional air compressor...
For fleet and field service applications, count on Two- stage, Gas-powered air compressors from Ingersoll Rand. Ideal for remote pneumatic applications, emergency production line needs and other situations where electrical...
Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air power for those larger...
Ingersoll Rand has a long-standing tradition of providing innovative products and technology that positively affect their customer’s bottom line. Following in this tradition, the API 672 custom MSG TURBO-AIR API...
Ingersoll Rand PETStar® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages...
Ingersoll Rand's MSG Centac centrifugal air compressors are the most efficient and reliable air compressors on the market. Their packaged design makes them easy to install wherever needed. Every component...
Ingersoll Rand's R-Series Rotary Screw Compressors offer the best of time-proven designs and technologies with advanced features to ensure the highest levels of reliability, efficiency and productivity. Mix and match...
Looking for a rugged and reliable air compressor? Then look no further than Ingersoll Rand's SSR/M Series of rotary air compressors. With an integral gear drivetrain, Intellisys control system, and...
MSG compressors are custom designed and built for individual customer needs for a variety of applications. MSG style compressors are manufactured with a highly engineered air flow components, designed for...
MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed...
MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that...
Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010...
Offering an exceptional value without sacrificing the reliability you’ve come to expect from Ingersoll Rand, the UP Series of oil-flooded rotary screw compressors provides a complete air solution in an...
Sierra oil-free rotary screw compressors are ISO 8573-1:2010 Class 0 certified, delivering 100% oil-free for the most critical applications. With an efficient and robust design, these compressors are a reliable...
The Ingersoll Rand Oil-lubricated Twin-stack reciprocating air compressor is designed to provide power, durability and portability on the job site. From interior trim and finish to roofing and decking, the...
The Ingersoll Rand Type 30 high pressure units, used in industries such as refueling stations, PBM, power plants and engine starting, are a series of base-mounted piston compressors that can...
The MSG LMAC is an integrally geared centrifugal compressor that has been optimized for applications in air separation units (ASU) as the main air compressor (MAC). The compressor package is...
The MSG TURBO-AIR 20000 is a custom-engineered centrifugal compressor built for individual customer needs for a variety of applications. It is particularly well-suited for multi-stage, dual-process applications.
The MSG TURBO-AIR 2040 & 6040 centrifugal compressors utilize an innovative, four-pinion design making this a great fit for PET bottle blowing. The compressor was designed to be more efficient...
The MSG TURBO-AIR COOLED 2000 is a great match for almost any location and conditions. The air-cooled design eliminates the installation restrictions and the utility costs associated with water-cooled units...
The MSG TURBO-AIR NX 8000 & 12000 were designed with extensive engineering processes that utilize the latest advances in technology and computational methods. The MSG TURBO-AIR NX 8000 & 12000...
The MSG TURBO-AIR Series was built on a standard frame, featuring a wide arrangement of air flow components, designed for easy, low-cost installation and operation. The MSG TURBO-AIR Series was...
The TURBO DryPak is a complete solution that packages a heat-of-compression drying system with a MSG TURBO-AIR 2000 or 3000 compressor. Utilizing the heat-of-compression for desiccant regeneration eliminates the need...