MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation.
| Ingersoll Rand Industrial Technologies / Air Motors | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | MSG® 2/3 & 4/5 & 8/9 |
| Product Name | Centrifugal Air & Gas Compressor |
| Compressor Technology | Centrifugal |
| Lubrication Style | Oil-free |
| Discharge / Operating Pressure | 1450 psi (1020 m H2O) |
| Mass Flow Capacity | 2500 to 35500 SCFM (4249 to 60340 m³/hr) |