Ingersoll Rand Industrial Technologies / Air Motors Oil-Flooded Rotary Screw Air Compressors R-Series

Description
Ingersoll Rand's R-Series Rotary Screw Compressors offer the best of time-proven designs and technologies with advanced features to ensure the highest levels of reliability, efficiency and productivity. Mix and match variable and fixed speed motors with single-stage or two-stage airends to achieve the exact level of performance and economy your operation and your budget require.
Description
Ingersoll Rand's R-Series Rotary Screw Compressors offer the best of time-proven designs and technologies with advanced features to ensure the highest levels of reliability, efficiency and productivity. Mix and match variable and fixed speed motors with single-stage or two-stage airends to achieve the exact level of performance and economy your operation and your budget require.

Suppliers

Company
Product
Description
Supplier Links
Oil-Flooded Rotary Screw Air Compressors - R-Series - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Oil-Flooded Rotary Screw Air Compressors
R-Series
Oil-Flooded Rotary Screw Air Compressors R-Series
Ingersoll Rand's R-Series Rotary Screw Compressors offer the best of time-proven designs and technologies with advanced features to ensure the highest levels of reliability, efficiency and productivity. Mix and match variable and fixed speed motors with single-stage or two-stage airends to achieve the exact level of performance and economy your operation and your budget require.

Ingersoll Rand's R-Series Rotary Screw Compressors offer the best of time-proven designs and technologies with advanced features to ensure the highest levels of reliability, efficiency and productivity. Mix and match variable and fixed speed motors with single-stage or two-stage airends to achieve the exact level of performance and economy your operation and your budget require.

Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Compressors
Product Number R-Series
Product Name Oil-Flooded Rotary Screw Air Compressors
Compressor Technology Rotary Screw
Lubrication Style Lubricated
Mass Flow Capacity 114 to 1625 SCFM (194 to 2762 m³/hr)
Discharge / Operating Pressure 65 to 200 psi (45.75 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ501A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M58U - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 210 SCFM (357 m³/hr)
Discharge / Operating Pressure 100 to 145 psi (70.38 to 102 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details