Ingersoll Rand Industrial Technologies / Air Motors Datasheets for Polishing and Buffing Machines
Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens, and coated abrasives.
Polishing and Buffing Machines: Learn more
| Product Name | Notes |
|---|---|
| 7" (178 mm) Pad; A versatile tool with a high free speed range of 1500-2500 rpm for buffing and polishing a wide range of surfaces - paint, metal , and... | |
| 7" (178 mm) Pad; Buff and polish all painted surfaces easily. This compact, light-weight vertical polisher/buffer gives you the results you want, even on the tough jobs. The variable speed... | |
| Designed for conveniences, the many features of the 327LS make it the ideal tool for every tire shop. The quick change chuck, built-in regulator and lever-style throttle make patchwork, roughing... | |
| Pro Series Polishers are designed for applications involving larger areas and heavier-duty materials, powered by a 0.80 hp (0.60 kW) motor. They incorporate many of the same unique features as... | |
| The 3129XPA Mini Polisher is ideal for buffing and polishing paint, metal, and plastic surfaces to a high-gloss finish. With a free speed of 6,400 rpm, the 3129XPA delivers the... | |
| The Ingersoll Rand G1621 IQV12 Polisher/Sander is a multi-purpose surface prep and finish tool equipped with a 2-speed gearbox and 2-inch and 3-inch backing pads to give you maximum versatility. | |
| With a free speed up to 22,000 rpm and powerful 0.50 hp motor, the 327 will make quick work of patchwork and roughing up low areas for recapping, tire scuffing... |