Ingersoll Rand Industrial Technologies / Air Motors Datasheets for Engine Starters
Engine starters provide the initial rotation for internal combustion engines. They cause the pistons to move before ignition, enabling the engine to turn over so that it can then operate under its own power.
Engine Starters: Learn more
| Product Name | Notes |
|---|---|
| 90 psig air operation produces more than 150 ft-lb of torque. For diesel engines with displacements up to 100 liters and gas engines up to 200 liters. Features Rugged design... | |
| 90 psig air operation produces more than 300 ft-lb of torque. For diesel engines with displacements up to 500 liters and gas engines up to 1000 liters. Integral disc brake... | |
| Compact Versatility. ONE air starter fits engines up to 10+ liters! With a flexible, easy-to-install design and a durable lube-free motor with plenty of torque, the SS100 air starter provides... | |
| For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil... | |
| For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 640 liters) Features All models sealed for use in air or gas... | |
| For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 660 liters) Industry applications for the ST700 and ST900 Series starters -... | |
| For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining... | |
| For engine displacement of: Diesel–200 to 1200 CID (3 to 20 liters) Carburated–400 to 2400 CID (6 to 40 liters) Features Sealed for use in air or gas applications Rugged... | |
| For engine displacement of: Diesel–500 to 2000 CID (8 to 32 liters) Carburated–1000 to 4000 CID (16 to 64 liters). Features 150BMG model sealed for use in gas or air... | |
| Ingersoll Rand ST1000 Series air starters are built to withstand the toughest environmental and working conditions — combining robust features and flexibility to deliver reliable, heavy-duty starting in a wide... |