Ingersoll Rand Industrial Technologies / Air Motors Datasheets for Compressed Air Dryers
Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more
| Product Name | Notes |
|---|---|
| An advanced cycling dryer, the Nirvana provides the reliability, efficiency and productivity our customers deserve. Significant savings are possible because the Nirvana only operates its refrigeration system as the load... | |
| Available in flows ranging from 2.5 nm³/min. (90 scfm) to 141.6 nm³/min. (5,000 scfm), Ingersoll Rand HL heatless desiccant dryers are designed to ensure a constant -40°C (-40°F) or optionally... | |
| Heat-of-compression (HOC) dryers are dual-tower, desiccant designs. The HOC dryer is the most energy-efficient dryer available. It recovers the heat that is a natural by-product of the compression process. This... | |
| HL heatless desiccant dryers use twin desiccant towers with strategically positioned valves to dry compressed air. The simple technology of heatless dryers divert a portion of dried compressed air to... | |
| HLA heatless desiccant air dryers are designed to increase reliability and efficiency for consistent delivery of clean, dry compressed air. This reliable, high strength, non-acidic desiccant provides maximum performance and... | |
| Ingersoll Rand HB heated blower desiccant dryers are equipped with dedicated durable centrifugal blowers to provide purge air for regeneration, eliminating the need to divert dry compressed air from the... | |
| Ingersoll Rand helps you to achieve maximum energy savings, while ensuring a continuous supply of dry, high-quality compressed air when you use its D-EC cycling refrigerated dryer. It is designed... | |
| Ingersoll Rand high pressure cycling refrigerated dryers provide reliability like no other dryer in their class — ideal for high pressure applications with demanding environments, such as the PET industry... | |
| Ingersoll Rand Refrigerated Dryers make providing continuous dry air as easy as piping a self-contained unit into your compressed air supply line. Corrosion-resistant heat exchangers, an enhanced control-system and high-efficiency... | |
| Ingersoll Rand's innovative modular desiccant dryers are compact, fully integrated units that install at point-of-use, so you pay for drying only the air required. They deliver ISO Class 2 dew... | |
| Nirvana cycling refrigerated dryers provide reliability that you can count on to protect your air system. Its distinct, patented heat exchanger design helps to provide high heat transfer with low... | |
| Providing clean, dry, compressed air is especially important in applications where moisture or contamination can cause system corrosion, damage to air-powered tools or degradation of products or processes touched by... |