Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air power for those larger capacity jobs. The Duplex is ideal in applications where available power does not allow for a single larger compressor. The latest generation of Ingersoll Rand duplex reciprocating compressors has the legendary Type 30 pump with value added features in a space saving design suitable for those tight spaces.
The duplex packages are available in Value and Premium configurations with factory fitted options ready-to-use.
| Ingersoll Rand Industrial Technologies / Air Motors | |
|---|---|
| Product Category | Air Compressors |
| Product Number | 2-2475 / 2-2545 |
| Product Name | Electric Driven Duplex Reciprocating Compressor |
| Compressor Technology | Reciprocating Piston |
| Power Source | AC Single Phase (optional feature); AC Three Phase (optional feature) |
| Mass Flow Capacity | 34.2 to 70.4 SCFM (58.13 to 120 m³/hr) |