Ingersoll Rand Industrial Technologies / Air Motors Datasheets for Sanders and Sanding Machines
Sanders and sanding machines are used to finish wood, plastic or composites through the application of abrasive belts, discs or sheets.
Sanders and Sanding Machines: Learn more
| Product Name | Notes |
|---|---|
| 0.2 hp & 0.3 hp (0.15 kW & 0.22 kW) Cyclone Central Vacuum-Ready ROS These models incorporate both traditional aluminum and composite housings with textured and non-textured comfort grips. Configured... | |
| 0.2 hp & 0.3 hp (0.15 kW & 0.22 kW) Cyclone Plain Non-Vacuum ROS These models incorporate both traditional aluminum and composite housings with textured and non-textured comfort grips. Configured... | |
| 0.2 hp & 0.3 hp (0.15 kW & 0.22 kW) Cyclone Venturi Vacuum ROS These models incorporate both traditional aluminum and composite housings with textured and non-textured comfort grips. Configured... | |
| 0.2 hp & 0.3 hp ARO Central Vacuum-Ready ROS. The ARO Series composite housing keeps overall weight at just 1.83lbs., while the aluminum housing comes in at under 2.5 lbs.,... | |
| 0.2 hp & 0.3 hp ARO Plain Non-Vacuum ROS. The ARO Series composite housing keeps overall weight at just 1.83lbs., while the aluminum housing comes in at under 2.5 lbs.,... | |
| 0.2 hp & 0.3 hp ARO Venturi Vacuum ROS. The ARO Series composite housing keeps overall weight at just 1.83lbs., while the aluminum housing comes in at under 2.5 lbs.,... | |
| 2.75" x 17.5" Pad; The twin piston design keeps extra power in reserve to prevent stalling and to tackle tough sanding jobs like smoothing down body filler or shaping and... | |
| 5" (125mm) Pad; For small jobs and hard-to-reach places, the 317A is an economical high-speed sander, ideal for light sanding, feather edging, and rust removal. | |
| 7" (178 mm) Pad, With up to 5,000 rpm free speed, you can work faster on light and heavy sanding jobs, including rouging body filler, removing rust, and smoothing welds. | |
| 7" (178 mm) Pad; With up to 5,000 rpm free speed and a 0.75 hp (0.60 kW) motor, you can work faster on light and heavy sanding jobs, including rouging... | |
| 8" Pad; The smooth strength and power of this air-geared orbital sander lets you remove heavy material and body filler on large, flat surfaces, leaving a clean, swirl-free finish. | |
| A 6" (150mm) Pad and built-in silencer muffles noise as you work with this economical dual-action sander. It's a quality sander used for feather edging, metal preparation, and finish work... | |
| At 0.40 hp (0.30 kW), the G1-Series packs a lot of power in a small package. Ideal for light material removal, cleaning rough castings, deburring parts, cleaning up welds, and... | |
| At 0.40 hp (0.3kW), the G1-Series packs a lot of power in a small package. Ideal for light material removal, cleaning rough castings, deburring parts, cleaning up welds, and other... | |
| At 15,000 RPM, this Mini Random Orbital Sander gets the job done. Delivers swirl-free finishes when feather edging, removing rust, preparing metal surfaces, or smoothing welds. Durable ball-bearing construction ensures... | |
| Pro Series Sanders are designed for applications involving larger areas and heavier-duty materials. They incorporate many of the same unique features as their counterpart grinder models. | |
| Smooth more material in more places with all-new M2-Series extended angle sanders. They can access even hard-to-reach areas and get jobs done fast, with a more-powerful motor that needs less... | |
| The 3103XPA Mini Surface Prep Sander is the ideal tool for the removal of rust, surface deposits, and welds in hard-to-reach places. Ball-bearing construction enhances durability and smooth power delivery. | |
| The Ingersoll Rand G1621 IQV12 Polisher/Sander is a multi-purpose surface prep and finish tool equipped with a 2-speed gearbox and 2-inch and 3-inch backing pads to give you maximum versatility. | |
| The Ingersoll Rand IQV12 Series G1811 Belt Sander is the first ever 12V cordless belt sander made specifically for the automotive industry. With a 3/8” X 13” narrow-width belt, an... | |
| These vacuum-ready, low-vibration models produce an ultra high-quality finish and connects to central or portable vacuum systems. The 4151 & 4152 Series tools extract dust and particles through and around... | |
| When the biggest job demands the most power use the G3-Series performing at an impressive 1.35 hp (1.0 kW). The G3-Series features an internal contamination-free air controller to maintain tool... | |
| With a 3.67" x 6.75" (93mm x 171mm) Pad, the 312A Orbital Air Sander has a free speed up to 8,000 rpm to make fast work of smoothing fiberglass, wood,... |