Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 36.3 CFM (1.02m³/min) 2 Wire Leads
FAN AXIAL 80X25MM 12VDC WIRE
DC Fans DC Fan, 80x25mm, 12VDC, High Performance, Long Life 180K Hours, Ribless
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1688-2390-ND | 9LG0812H4002 | 9LG0812H4002 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 36.3 SCFM (61.7 m³/hr) | 36.3 SCFM (61.7 m³/hr) | |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | ||
| Maximum Sound Level | 31 dbA | 31 dbA | |
| Nominal Voltage | 12 volts | 12 volts |