Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.7 CFM (2.18m³/min) 2 Wire Leads
DC Fans DC Fan, 92x25mm, 24VDC, High Performance, Low Power, No Sensor
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 9GA0924J402-ND | 9GA0924J402 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 77.7 SCFM (132 m³/hr) | |
| Maximum Static Pressure | 0.4200 in H2O (0.7847 Torr) | |
| Maximum Sound Level | 43 dbA | |
| Nominal Voltage | 24 volts |