Leine & Linde AB 600 Series (Industrial) RSA 670 Parallel

Description
Absolute singleturn encoders 10 bit Binary or Gray-code possible with Excess-code Hold-function Change of counting direction via input signal Parallel output 9...30 Vdc / 5 Vdc
Description
Absolute singleturn encoders 10 bit Binary or Gray-code possible with Excess-code Hold-function Change of counting direction via input signal Parallel output 9...30 Vdc / 5 Vdc

Suppliers

Company
Product
Description
Supplier Links
600 Series (Industrial) - RSA 670 Parallel - Leine & Linde AB
Strangnas, Sweden
600 Series (Industrial)
RSA 670 Parallel
600 Series (Industrial) RSA 670 Parallel
Absolute singleturn encoders 10 bit Binary or Gray-code possible with Excess-code Hold-function Change of counting direction via input signal Parallel output 9...30 Vdc / 5 Vdc

Absolute singleturn encoders
10 bit
Binary or Gray-code possible with
Excess-code
Hold-function
Change of counting direction via
input signal
Parallel output
9...30 Vdc / 5 Vdc

Technical Specifications

  Leine & Linde AB
Product Category Rotary Encoders
Product Number RSA 670 Parallel
Product Name 600 Series (Industrial)
Encoder Technology Mechanical
Encoder Type Absolute
Output Signal Parallel
Resolution 10 bits
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 100425 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal Line Driver
View Details
Incremental encoder: Series IEH3-4096 - Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Magnetic Rotary Encoder - M122-I - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
MXM5 Profiubus Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details