Short description:
>> 13 bit Parallel output
>> Binary or Gray coded
>> 5 Vdc or 9...36 Vdc
>> IP 67 at housing,
IP 66 at shaft inlet
>> Robust housing for harsh
environment
>> Shock and vibration
protected
| Leine & Linde AB | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | RSA 507-52 Parallel |
| Product Name | 500 Series (Robust) |
| Encoder Technology | Mechanical |
| Encoder Type | Absolute |
| Absolute Encoder Output Code | Gray (optional feature); Binary (optional feature) |
| Output Signal | Parallel |
| Resolution | 13 bits |