OMRON Automation and Safety Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 2 3 4 5
Product Name Notes
CS1 solution for advanced motion control The MC402 is a PLC-based advanced motion controller. It controls 4 axes and up to 16 modules can be installed in the same PLC.
High-precision motion controller with multi-tasking G-Language programming The MC module provides closed-loop control via analogue outputs for up to 4 axes and supports G-Language for advanced, high-speed, high-precision position control.
Multi-axis point-to-point positioning controller over EtherCAT In the minimum of space you can have a complete and powerful position control system when combining the Omron CJ2 PLC, the CJ1W-NC EtherCAT...
NC MECHATROLINK-II is a powerful controller for point-to-point applications. It is based on MECHATROLINK-II Motion Bus, which reduces programming and development and maintenance costs. Supports PLC Open Function Blocks. Position...

<< Prev Next >>