Omron Electronics Ltd. Industrial Automation and Controls -Controllers - PLC Modules NX-ECC202

Description
Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls -Controllers - PLC Modules Series: NX Package: Bulk Product Status: Active Type: Communications Module Termination Style: RJ45, Spring Terminal Operating Temperature: 0°C ~ 55°C Approval Agency: CE, cULus, C-Tick, KC, Lloyd, NK Weight: 0.375 lb (170.1 g)
Request a Quote Datasheet
Description
Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls -Controllers - PLC Modules Series: NX Package: Bulk Product Status: Active Type: Communications Module Termination Style: RJ45, Spring Terminal Operating Temperature: 0°C ~ 55°C Approval Agency: CE, cULus, C-Tick, KC, Lloyd, NK Weight: 0.375 lb (170.1 g)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls -Controllers - PLC Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls -Controllers - PLC Modules
Industrial Automation and Controls -Controllers - PLC Modules
Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls -Controllers - PLC Modules Series: NX Package: Bulk Product Status: Active Type: Communications Module Termination Style: RJ45, Spring Terminal Operating Temperature: 0°C ~ 55°C Approval Agency: CE, cULus, C-Tick, KC, Lloyd, NK Weight: 0.375 lb (170.1 g)

Manufacturer: Omron Automation and Safety
Category: Industrial Automation and Controls -Controllers - PLC Modules
Series: NX
Package: Bulk
Product Status: Active
Type: Communications Module
Termination Style: RJ45, Spring Terminal
Operating Temperature: 0°C ~ 55°C
Approval Agency: CE, cULus, C-Tick, KC, Lloyd, NK
Weight: 0.375 lb (170.1 g)

Buy Now Datasheet
Controllers - PLC Modules - NX-ECC202 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
NX-ECC202
Controllers - PLC Modules NX-ECC202
Communications Module DIN Rail 5 ~ 24VDC

Communications Module DIN Rail 5 ~ 24VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number NX-ECC202
Product Name Industrial Automation and Controls -Controllers - PLC Modules Controllers - PLC Modules
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
PLCs - Programmable Logic Controllers - 2665069 - RS Components, Ltd.
Specs
Input AC Input; AC
Output Relay Output; Relay
Inputs 8
View Details
Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details