Manufacturer: Omron Automation and Safety
Category: Industrial Automation and Controls -Controllers - PLC Modules
Series: NX
Package: Bulk
Product Status: Active
Type: Output Module
For Use With/Related Products: NX Series
Termination Style: Spring Terminal
Mounting Type: DIN Rail
Approval Agency: CE, cULus, C-Tick, KC, Lloyd, NK
DIGITAL OUTPUT MODULE, 16O/P, NPN, 24VDC; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:16; Product Range:NX Series RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | NX-OD5121 | 06AH4044 | |
| Product Name | Industrial Automation and Controls -Controllers - PLC Modules | Controllers - PLC Modules | Digital Output Module, 16O/p, Npn, 24Vdc; Ip / Nema Rating Omron Industrial Automation |
| Mounting Options | DIN Rail |