Omron Electronics Ltd. Industrial Automation and Controls- Controllers - PLC Modules NX-ECC201

Description
Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls- Controllers - PLC Modules Series: NX Package: Bulk Product Status: Active Type: Communications Module For Use With/Related Products: NX Series Voltage - Supply: 5 ~ 24VDC Mounting Type: DIN Rail Termination Style: RJ45, Spring Terminal
Request a Quote Datasheet
Description
Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls- Controllers - PLC Modules Series: NX Package: Bulk Product Status: Active Type: Communications Module For Use With/Related Products: NX Series Voltage - Supply: 5 ~ 24VDC Mounting Type: DIN Rail Termination Style: RJ45, Spring Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls- Controllers - PLC Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls- Controllers - PLC Modules
Industrial Automation and Controls- Controllers - PLC Modules
Manufacturer: Omron Automation and Safety Category: Industrial Automation and Controls- Controllers - PLC Modules Series: NX Package: Bulk Product Status: Active Type: Communications Module For Use With/Related Products: NX Series Voltage - Supply: 5 ~ 24VDC Mounting Type: DIN Rail Termination Style: RJ45, Spring Terminal

Manufacturer: Omron Automation and Safety
Category: Industrial Automation and Controls- Controllers - PLC Modules
Series: NX
Package: Bulk
Product Status: Active
Type: Communications Module
For Use With/Related Products: NX Series
Voltage - Supply: 5 ~ 24VDC
Mounting Type: DIN Rail
Termination Style: RJ45, Spring Terminal

Buy Now Datasheet
Controllers - PLC Modules - NX-ECC201 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
NX-ECC201
Controllers - PLC Modules NX-ECC201
Communications Module DIN Rail 5 ~ 24VDC

Communications Module DIN Rail 5 ~ 24VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number NX-ECC201
Product Name Industrial Automation and Controls- Controllers - PLC Modules Controllers - PLC Modules
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details