Yaskawa America, Inc. - Drives Division Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| 1 HP to 250 HP Bypass Packages The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. | |
| 1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several... | |
|
FP605 Fan and Pump AC Drive (VFD), 240V 3-Phase, 7.5 HP, IP55/UL Type 12 with Switch -- FP65U2024ATA
FP605 Fan and Pump AC Drive (VFD), 480V 3-Phase, 100 HP, IP55/UL Type 12 with Switch -- FP65U4124ATA
FP605 Fan and Pump AC Drive (VFD), 480V 3-Phase, 125 HP, IP55/UL Type 12 with Switch -- FP65U4156ATA
|
3 - 600 HP The FP605 is a versatile industrial fan and pump drive that saves time and resources on installation and programming while maximizing efficiency for peak energy savings... |
| 1/8 - 25 HP The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and... | |
| 3 - 500 HP The Z1000 variable speed drive is designed for building automation applications such as fans, pumps, and cooling towers through 500HP. The Z1000 features an easy-to-read LCD... | |
| Configured Product for G7 Drive The G7/Configured package provides a G7 drive in a NEMA 12, UL Type 1, IP22 or 54 enclosure, with space for several commonly used options,... | |
| The Z1000U Matrix Drive incorporates matrix technology to directly convert input AC voltage to output AC voltage. The drive is ideally suited for HVAC applications providing extremely low harmonic distortion,... |
| << Prev | Next >> |