1 HP to 600 HP Configured Packages
The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is rugged and reliable.
The FP605 configured package is a flexible, sustainable, and easy-to-use industrial fan and pump drive.
| Yaskawa America, Inc. - Drives Division | ||
|---|---|---|
| Product Category | AC Motor Drives | |
| Product Number | F6C2D024 | |
| Product Name | FP605 Enclosed Configured Fan and Pump AC Drive (VFD), 208V 3-Phase, 7.5 HP, UL Type 12 | |
| Motor / System | Induction; Synchronous; Vector Feedback | |
| Setup | Other; | LCD keypad and Status Ring, Bluetooth® is optional |
| Communication | DeviceNet; Ethernet; PROFIBUS; RS485 | |
| Operating Temperature | -10 to 50 C (14 to 122 F) | |
| AC Input | 208 volts |