Yaskawa America, Inc. - Drives Division FP605 Enclosed Bypass Fan and Pump AC Drive (VFD), 240V 3-Phase, 30 HP, UL Type 1 F6B1A080

Description
1 HP to 250 HP Bypass Packages The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.
Request a Quote Datasheet
Description
1 HP to 250 HP Bypass Packages The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FP605 Enclosed Bypass Fan and Pump AC Drive (VFD), 240V 3-Phase, 30 HP, UL Type 1 - F6B1A080 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
FP605 Enclosed Bypass Fan and Pump AC Drive (VFD), 240V 3-Phase, 30 HP, UL Type 1
F6B1A080
FP605 Enclosed Bypass Fan and Pump AC Drive (VFD), 240V 3-Phase, 30 HP, UL Type 1 F6B1A080
1 HP to 250 HP Bypass Packages The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.

1 HP to 250 HP Bypass Packages

The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number F6B1A080
Product Name FP605 Enclosed Bypass Fan and Pump AC Drive (VFD), 240V 3-Phase, 30 HP, UL Type 1
Motor / System Induction; Synchronous; Vector Feedback
Setup Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet; Ethernet; PROFIBUS; RS485
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

iQpump1000 Pump Drive (VFD), 240V 3-Phase, 20 HP, NEMA 1 - CIMR-PW2A0056FAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 240 volts
Phase   Three Phase
Power 14923 watts
View Details
U1000 Industrial Matrix Low-Harmonic AC Drive (VFD), 480V 3-Phase, 5-7.5 HP - CIMR-UU4A0011AUA - Yaskawa America, Inc. - Drives Division
Specs
Product Regenerative
Axes 1.0
Motor / System Induction; Surface Permanent Magnet, Interior Permanent Magnet
View Details
iQpump1000 12-Pulse Pump Drive (VFD), 480V 3-Phase, 250 HP, Flange Mount - CIMR-PW4T0296UAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 480 volts
Power 186536 watts
Continuous Current 296 amps
View Details
iQpump Micro Pump Drive (VFD), 480V 3-Phase, 2 HP, 4.1 A, NEMA 4X - CIMR-PW4V0004GAA - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel
Configuration Panel Mount
AC Input 480 volts
View Details