Yaskawa America, Inc. - Drives Division Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
200-240V, 3-Phase, NEMA1 AC Motor Drive The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and...
240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all...
240V, 1-Phase Input: IP20/Protected Chassis, AC Industrial Microdrive The GA501 Industrial AC Microdrive with built-in Ethernet is engineered to easily handle nearly any application. Designed with sustainability, flexibility, and ease...
240V, 3-Phase Input: IP20/Protected Chassis, AC Industrial Microdrive The GA501 Industrial AC Microdrive with built-in Ethernet is engineered to easily handle nearly any application. Designed with sustainability, flexibility, and ease...
3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control,...
380-480V, 3-Phase, Protected Chassis/IP20 AC Motor Drive The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production...
480V, 3-Phase Industrial AC Microdrive, IP20/Protected Chassis The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all...
480V, 3-Phase Input: IP20/Protected Chassis, AC Industrial Microdrive The GA501 Industrial AC Microdrive with built-in Ethernet is engineered to easily handle nearly any application. Designed with sustainability, flexibility, and ease...
Configured Product for G7 Drive The G7/Configured package provides a G7 drive in a NEMA 12, UL Type 1, IP22 or 54 enclosure, with space for several commonly used options,...
Configured Product for GA800 Drive The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several...

<< Prev Next >>