Yaskawa America, Inc. - Drives Division FP605 Fan and Pump AC Drive (VFD), 480V 3-Phase, 100 HP, IP20/UL Type 1 FP65U4124AFA

Description
3 - 600 HP The FP605 is a versatile industrial fan and pump drive that saves time and resources on installation and programming while maximizing efficiency for peak energy savings and the return on your investment. FP605 - Overview The FP605 is a flexible, sustainable, easy-to-use industrial fan and pump drive. Drives for Every Environment IP20/UL Type 1 IP55/UL Type 12 IP55/Type 12 with Switch IP20/Protected Chassis IP55/UL Type 12 Backside Flexible Solution -10°C to +60°C ambient* Side-by-side mounting* UL Type 1 End cap kits for IP20/Protected Chassis drives External heatsink mounting (UL Type 1 and UL Type 12) Compatible with all major network communication protocols Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in (5% split or 3% positive bus DC link choke) line impedance for harmonic reduction Embedded STO functional safety maximizes production uptime Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Convenient programming without main power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Advanced Pump Control Fast and easy pump setup Easy-to-understand pump terminology Application presets for faster commissioning Advanced pump protection features Contactor multiplexing for pump systems *See technical manual for details on required derating
Request a Quote Datasheet
Description
3 - 600 HP The FP605 is a versatile industrial fan and pump drive that saves time and resources on installation and programming while maximizing efficiency for peak energy savings and the return on your investment. FP605 - Overview The FP605 is a flexible, sustainable, easy-to-use industrial fan and pump drive. Drives for Every Environment IP20/UL Type 1 IP55/UL Type 12 IP55/Type 12 with Switch IP20/Protected Chassis IP55/UL Type 12 Backside Flexible Solution -10°C to +60°C ambient* Side-by-side mounting* UL Type 1 End cap kits for IP20/Protected Chassis drives External heatsink mounting (UL Type 1 and UL Type 12) Compatible with all major network communication protocols Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in (5% split or 3% positive bus DC link choke) line impedance for harmonic reduction Embedded STO functional safety maximizes production uptime Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Convenient programming without main power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Advanced Pump Control Fast and easy pump setup Easy-to-understand pump terminology Application presets for faster commissioning Advanced pump protection features Contactor multiplexing for pump systems *See technical manual for details on required derating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FP605 Fan and Pump AC Drive (VFD), 480V 3-Phase, 100 HP, IP20/UL Type 1 - FP65U4124AFA - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
FP605 Fan and Pump AC Drive (VFD), 480V 3-Phase, 100 HP, IP20/UL Type 1
FP65U4124AFA
FP605 Fan and Pump AC Drive (VFD), 480V 3-Phase, 100 HP, IP20/UL Type 1 FP65U4124AFA
3 - 600 HP The FP605 is a versatile industrial fan and pump drive that saves time and resources on installation and programming while maximizing efficiency for peak energy savings and the return on your investment. FP605 - Overview The FP605 is a flexible, sustainable, easy-to-use industrial fan and pump drive. Drives for Every Environment IP20/UL Type 1 IP55/UL Type 12 IP55/Type 12 with Switch IP20/Protected Chassis IP55/UL Type 12 Backside Flexible Solution -10°C to +60°C ambient* Side-by-side mounting* UL Type 1 End cap kits for IP20/Protected Chassis drives External heatsink mounting (UL Type 1 and UL Type 12) Compatible with all major network communication protocols Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in (5% split or 3% positive bus DC link choke) line impedance for harmonic reduction Embedded STO functional safety maximizes production uptime Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Convenient programming without main power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Advanced Pump Control Fast and easy pump setup Easy-to-understand pump terminology Application presets for faster commissioning Advanced pump protection features Contactor multiplexing for pump systems *See technical manual for details on required derating

3 - 600 HP

The FP605 is a versatile industrial fan and pump drive that saves time and resources on installation and programming while maximizing efficiency for peak energy savings and the return on your investment.


FP605 - Overview


The FP605 is a flexible, sustainable, easy-to-use industrial fan and pump drive.

Drives for Every Environment

  • IP20/UL Type 1
  • IP55/UL Type 12
  • IP55/Type 12 with Switch
  • IP20/Protected Chassis
  • IP55/UL Type 12 Backside

Flexible Solution

  • -10°C to +60°C ambient*
  • Side-by-side mounting*
  • UL Type 1 End cap kits for IP20/Protected Chassis drives
  • External heatsink mounting (UL Type 1 and UL Type 12)
  • Compatible with all major network communication protocols

Sustainable

  • 10-year maintenance-free operation
  • Compliance with global certifications and standards
  • Built-in (5% split or 3% positive bus DC link choke) line impedance for harmonic reduction
  • Embedded STO functional safety maximizes production uptime
  • Conformal coating for circuit board protection

Quick and Easy Set-Up

  • Simple steps for efficient commissioning
  • Convenient programming without main power
  • Operates induction, permanent magnet, and synchronous reluctance motors
  • DriveWizard® Mobile app for drive management on smart mobile devices

Simple Operation

  • High visibility status ring
  • 32-character keypad with LCD display and tactile buttons
  • Compatible with all major network communication protocols

Advanced Pump Control

  • Fast and easy pump setup
  • Easy-to-understand pump terminology
  • Application presets for faster commissioning
  • Advanced pump protection features
  • Contactor multiplexing for pump systems

*See technical manual for details on required derating

Supplier's Site Datasheet
FP605 Fan and Pump AC Drive (VFD), 480V 3-Phase, 100 HP, Flange Mount - FP65U4124AFA - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
FP605 Fan and Pump AC Drive (VFD), 480V 3-Phase, 100 HP, Flange Mount
FP65U4124AFA
FP605 Fan and Pump AC Drive (VFD), 480V 3-Phase, 100 HP, Flange Mount FP65U4124AFA
3 - 600 HP The FP605 is a versatile industrial fan and pump drive that saves time and resources on installation and programming while maximizing efficiency for peak energy savings and the return on your investment. FP605 - Overview The FP605 is a flexible, sustainable, easy-to-use industrial fan and pump drive. Drives for Every Environment IP20/UL Type 1 IP55/UL Type 12 IP55/Type 12 with Switch IP20/Protected Chassis IP55/UL Type 12 Backside Flexible Solution -10°C to +60°C ambient* Side-by-side mounting* UL Type 1 End cap kits for IP20/Protected Chassis drives External heatsink mounting (UL Type 1 and UL Type 12) Compatible with all major network communication protocols Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in (5% split or 3% positive bus DC link choke) line impedance for harmonic reduction Embedded STO functional safety maximizes production uptime Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Convenient programming without main power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major network communication protocols Advanced Pump Control Fast and easy pump setup Easy-to-understand pump terminology Application presets for faster commissioning Advanced pump protection features Contactor multiplexing for pump systems *See technical manual for details on required derating

3 - 600 HP

The FP605 is a versatile industrial fan and pump drive that saves time and resources on installation and programming while maximizing efficiency for peak energy savings and the return on your investment.


FP605 - Overview


The FP605 is a flexible, sustainable, easy-to-use industrial fan and pump drive.

Drives for Every Environment

  • IP20/UL Type 1
  • IP55/UL Type 12
  • IP55/Type 12 with Switch
  • IP20/Protected Chassis
  • IP55/UL Type 12 Backside

Flexible Solution

  • -10°C to +60°C ambient*
  • Side-by-side mounting*
  • UL Type 1 End cap kits for IP20/Protected Chassis drives
  • External heatsink mounting (UL Type 1 and UL Type 12)
  • Compatible with all major network communication protocols

Sustainable

  • 10-year maintenance-free operation
  • Compliance with global certifications and standards
  • Built-in (5% split or 3% positive bus DC link choke) line impedance for harmonic reduction
  • Embedded STO functional safety maximizes production uptime
  • Conformal coating for circuit board protection

Quick and Easy Set-Up

  • Simple steps for efficient commissioning
  • Convenient programming without main power
  • Operates induction, permanent magnet, and synchronous reluctance motors
  • DriveWizard® Mobile app for drive management on smart mobile devices

Simple Operation

  • High visibility status ring
  • 32-character keypad with LCD display and tactile buttons
  • Compatible with all major network communication protocols

Advanced Pump Control

  • Fast and easy pump setup
  • Easy-to-understand pump terminology
  • Application presets for faster commissioning
  • Advanced pump protection features
  • Contactor multiplexing for pump systems

*See technical manual for details on required derating

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number FP65U4124AFA
Product Name FP605 Fan and Pump AC Drive (VFD), 480V 3-Phase, 100 HP, IP20/UL Type 1
Motor / System Induction
Setup Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication Standard: Modbus RTU, RS-485, 115 kbpsOptional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

L1000A Elevator Drive (VFD), 240V 3-Phase, 100 HP - CIMR-LU2A0283 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
U1000 Industrial Matrix Low-Harmonic AC Drive (VFD), 480V 3-Phase, 5-7.5 HP - CIMR-UU4A0011AUA - Yaskawa America, Inc. - Drives Division
Specs
Product Regenerative
Axes 1.0
Motor / System Induction; Surface Permanent Magnet, Interior Permanent Magnet
View Details
MV1000 Medium Voltage AC Drive (VFD), 2.3 kV 3-Phase, 800 HP - CIMR-MV2UA6AA180E1ABA - Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 2300 volts
View Details
L1000A Elevator Drive (VFD), 240V 3-Phase, 2 HP - CIMR-LU2A0011 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details