Configured Product for G7 Drive
The G7/Configured package provides a G7 drive in a NEMA 12, UL Type 1, IP22 or 54 enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc.
The G7/Configured has been designed for flexibility in providing the features and options commonly demanded by industrial control designers.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | G7CBA248 |
| Product Name | G7 Configured Three-Level AC Drive (VFD), 240V 3-Phase, 100 HP |
| Setup | Computer; Control Panel; Handheld |
| Features | Self Diagnostics (optional feature); Other; NEMA 12, UL Type 1, IP22, or IP54 Enclosures |
| Configuration | Panel Mount; Other; Wall Mount |
| Communication | Ethernet; RS232; RS422; RS485 |
| Operating Temperature | -10 to 40 C (14 to 104 F) |