Yaskawa America, Inc. - Drives Division Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
3 - 600 HP iQpump®605 is your total pumping solution for whatever your system demands, while maintaining the simple pump terminology and programming customers have come to expect. Our integrated...
1 - 500 HP HVAC-Specific AC Drive with 2 or 3 Contactor Bypass The Z1000 Bypass Package is optimized with an Intelligent Bypass and advance BAS interface. The design sets...
The configured package provides a Z1000U Matrix drive containing HVAC application-specific software macros, a real time clock, and Hand/Off/Auto LCD keypad with an input disconnect switch and space for several...
The Z1000U Bypass package provides a Z1000U Matrix drive in a NEMA 1 enclosure with an input circuit breaker and a 2-contactor style bypass to allow motor operation from the...
Z1000U UL Type 12 Enclosed Configured (Z1E2). The UL Type 12 configured packages encloses a Z1000U HVAC matrix drive in a UL Type 12 enclosure to provide a degree of...
Z1000U UL Type 12 Enclosed Electronic Bypass (Z1D2). The UL Type 12 bypass packages encloses a Z1000U HVAC matrix drive in a UL Type 12 enclosure to provide a degree...

<< Prev