1 HP to 250 HP Bypass Packages
The FP605 bypass packages provide a FP605 with intelligent bypass in a UL Type 1, UL Type 12, or UL Type 3R enclosure. The FP605 bypass package is designed for tough industrial environments. It is rugged and reliable with space for several commonly used options, such as reactors and circuit breakers.
| Yaskawa America, Inc. - Drives Division | ||
|---|---|---|
| Product Category | AC Motor Drives | |
| Product Number | F6B2A154 | |
| Product Name | FP605 Enclosed Bypass Fan and Pump AC Drive (VFD), 240V 3-Phase, 60 HP, UL Type 12 | |
| Motor / System | Induction; Synchronous; Vector Feedback | |
| Setup | Other; | LCD keypad and Status Ring, Bluetooth® is optional |
| Communication | DeviceNet; Ethernet; PROFIBUS; RS485 | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | |
| AC Input | 240 volts |