maxon Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| maxon DC motors are high-quality motors fitted with powerful permanent magnets. The “heart” of the motor is the worldwide patented ironless rotor. For you, this means cutting-edge technology in compact,... | |
| maxon DCX motors feature unrivaled power density (torque per volume) and absolutely quiet running. The robust engineering, combined with the globally patented ironless winding, makes the DCX motors a highly... | |
| maxon DCX motors feature unrivaled power density (torque per volume) and absolutely quiet running. The robust engineering, combined with the globally patented ironless winding, make the DCX motors a highly... | |
| maxon DCX motors feature unrivaled power density (torque per volume) and absolutely quiet running. The robust engineering, combined with the globally patented ironless winding, makes the DCX motors a highly... | |
| maxon DCX motors feature unrivaled power density (torque per volume) with quiet operation. The robust engineering, combined with the globally patented ironless winding, makes the DCX range a highly dynamic... | |
| The EPOS4 Module 24/1.5 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC)... | |
| Because of their optimized magnet ring, the brushless EC-i motors with iron windings offer a very high torque density and a low cogging torque. The multi-pole internal rotor is extremely... | |
| Because of their optimized magnetic core, the brushless EC-i motors with iron windings offer a very high torque density and a low cogging torque. The multi-pole internal rotor is extremely... | |
| maxon DCX motors feature unrivaled power density (torque per volume) and absolutely quiet running. The robust engineering, combined with the globally patented ironless winding, make the DCX motors a highly... | |
| maxon DCX motors offer unrivaled power density (torque per volume) and absolutely quiet running. The robust engineering, combined with the globally patented ironless winding, make the DCX motors a highly... | |
| maxon DCX motors feature unrivaled power density (torque per volume) and absolutely quiet running. The robust engineering, combined with the globally patented ironless winding, makes the DCX motors a highly... | |
| Thanks to their flat design, the brushless EC flat motors are exactly the right drive for many applications. The well-conceived, simple engineering allows mainly automated production which results in a... | |
| The brushless EC-i motors with integrated 4-Q speed controllers stand out for their extreme ease of use and high dynamism. The robust design with a steel flange and housing makes... | |
| The EC frameless motors are BLDC motor kits. Rotor and stator are delivered separately, without bearings and motor shaft, and connected only during assembly. The flat design, the high torques... | |
| The EPOS4 50/5 is a dynamic, ready-to-connect positioning controller in a robust housing. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors... | |
| The EPOS4 70/15 is a dynamic, ready-to-connect positioning controller in a robust housing. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors... | |
| The EPOS4 Compact 24/1.5 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 24/1.5 EtherCAT is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 24/5 EtherCAT 3-axes is a ready-to-connect 3-axes positioning controller in a compact design. Designed for use with encoders and brushless EC motors (BLDC) with Hall sensors and... | |
| The EPOS4 Compact 50/15 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 50/15 EtherCAT is a compact and dynamic plug&play positioning controller. It is designed for use with brushed DC motors with encoders as well as brushless EC motors... | |
| The EPOS4 Compact 50/5 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 50/5 EtherCAT is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 50/8 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 50/8 EtherCAT is a compact and dynamic plug&play positioning controller. It is designed for use with brushed DC motors with encoders as well as brushless EC motors... | |
| The EPOS4 Disk 60/12 CAN SSC is a dynamic positioning controller in round shape with center hole for cable feed-through and single-side mounted connectors (SSC). Suitable for controlling a brushed... | |
| The EPOS4 Disk 60/12 CAN is a dynamic positioning controller in round shape with center hole for cable feed-through and double-side mounted connectors. Suitable for controlling a brushed DC motor... | |
| The EPOS4 Disk 60/12 EtherCAT SSC is a dynamic positioning controller in round shape with center hole for cable feed-through and single-side mounted connectors (SSC). Suitable for controlling a brushed... | |
| The EPOS4 Disk 60/12 EtherCAT is a dynamic positioning controller in round shape with center hole for cable feed-through and double-side mounted connectors. Suitable for controlling a brushed DC motor... | |
| The EPOS4 Disk 60/8 CAN is a dynamic, ready-to-connect positioning controller in round shape with centerhole for cable feed-through. Suitable for controlling a brushed DC motor with encoder or a... | |
| The EPOS4 Disk 60/8 EtherCAT is a dynamic, ready-to-connect positioning controller in round shape with centerhole for cable feed-through. Suitable for controlling a brushed DC motor with encoder or a... | |
| The EPOS4 Micro 24/5 CAN is a miniaturized OEM positioning controller module for integration into single or multi-axis motion control systems. Designed for use with brushed DC motors with encoders... | |
| The EPOS4 Micro 24/5 EtherCAT is a miniaturized OEM positioning control module for integration into single- or multi-axes motion control systems. Suitable for controlling a brushed DC motor with encoder... | |
| The EPOS4 Module 50/5 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC)... | |
| The ESCON Module 50/8 HE is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors... | |
| The ESCON Module 50/8 is a small-sized, powerful 4-quadrant PWM servo controller OEM module for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up... | |
| The EC frameless DT motors are BLDC motor kits with internal-rotor technology. The rotor and stator are delivered separately, without bearings or motor shaft, and are connected only during assembly. | |
| The flat design of the brushless EC flat motors makes them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing—this is... | |
| The flat design of the brushless EC flat motors makes them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing—this is... | |
| The flat design of the brushless EC flat motors makes them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing – | |
| The flat design of the brushless EC flat motors makes them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing—this is... | |
| The flat design of the brushless EC flat motors makes them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing—this is... | |
| The flat design of the brushless EC flat motors make them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing, which... | |
| The flat design of the brushless EC flat motors make them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing, which... | |
| The flat design of the brushless EC flat motors makes them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing—this is... | |
| The maxon DC-max motors feature maximum performance at minimum volume and an unrivaled price-performance ratio. The DC-max 26 is a small drive with strong RE magnets, the latest winding technology,... | |
| The maxon DC-max motors feature maximum performance at minimum volume and an unrivaled price-performance ratio. The DC-max 16 is a small drive with strong RE magnets, the latest winding technology,... | |
| The maxon DC-max motors feature maximum performance at minimum volume and an unrivaled price-performance ratio. The DC-max 22 is a small drive with strong RE magnets, the latest winding technology,... | |
| With their optimized magnetic circuit, these brushless EC-i motors with iron windings offer a very high torque density and very low cogging torque. The multipole internal rotor has excellent dynamics. |
| << Prev | Next >> |