maxon Datasheets for Incremental Rotary Encoders

Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more

Product Name Notes
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors...
maxon ENX EASY encoders feature a robust design and high signal quality. The ENX EASY INT Absolute is a sterilizable single-turn absolute encoder with 4096 steps per turn for SSI...
maxon ENX encoders feature a robust design and high signal quality. The ENX MAG is a compact 3-channel encoder. A resolution of up to 256 counts per turn can be...
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of...
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to...
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up...
maxon ENX encoders feature a robust design and high signal quality. The ENX QUAD encoder is a single-pulse, 2-channel encoder with 4 statuses per rotation. It is used for speed...
maxon RIO encoders feature a robust design and high signal quality. The RIO is a high-resolution optical 3-channel encoder with line driver in acc. with RS422. A resolution of...
maxon Easy encoders excel with their robust construction and high signal quality. The 3-channel encoders with inverted signaling guarantee trouble-free function even under very heavy load. The number of counts...
maxon Easy encoders feature a robust design and high signal quality. The ENC EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up...
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of...
maxon ENX encoders feature a robust design and high signal quality. The ENX GAMA is a 2-channel encoder with 12 or 16 counts per turn. It is radiation-resistant, and therefore...
maxon ENX encoders feature a robust design and high signal quality. The ENX MAG is a compact 3-channel encoder. A resolution of up to 256 counts per turn can be...
maxon TSX encoders are characterized by their large through bore, flat form, off-axis design and high signal quality. This enables the use of large through shafts and allows enormous freedom...
The "8 OPT" is an 8mm diameter optical based encoder with digital incremental outputs and designed for a motor of the same diameter. The supply voltage is 3 V. This...
The maxon ENX 8 EASY offers high signal quality and a high level of integration into the motor. Various protocols can be programmed: 3 channel differential, absolute encoder (SSI or...
The inductive MILE encoder ideally complements our EC flat motors and stands out for its high resolution and high accuracy. The encoder with inverse signals is extremely resistant against magnetic...
The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric...
The inductive ENX MILE encoder ideally complements our ECX flat motors and stands out for its high resolution and high accuracy. The encoder with inverse signals is extremely resistant against...