The EPOS4 Compact 24/1.5 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 36 W / 108 W.
| maxon | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | 546714 |
| Product Name | EPOS4 Compact 24/1.5 CAN, digital positioning controller, 1.5 A, 10 - 24 VDC |
| Motor / System | DC Brushed |
| Servo Feedback | Hall Effect |
| Operating Temperature | -30 to 45 C (-22 to 113 F) |