maxon Datasheets for DC Motor Drives

DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more

Page: 1 2 3 4
Product Name Notes
maxon DCX motors feature unrivaled power density (torque per volume) and absolutely quiet running. The robust engineering, combined with the globally patented ironless winding, makes the DCX motors a highly...
maxon DCX motors feature unrivaled power density (torque per volume) with quiet operation. The robust engineering, combined with the globally patented ironless winding, makes the DCX range a highly dynamic...
The ECX PRIME series encompasses powerful brushless motors with slotless windings. They excel with their excellent torque density, excellent control dynamics, and steady speed-torque characteristic. The ECX PRIME 6 is...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics and of course unrivaled durability. The ECX SPEED 22 M...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics and of course unrivaled durability. The ECX SPEED 16 L...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics and of course unrivaled durability. The ECX SPEED 16 M...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics and of course unrivaled durability. The ECX SPEED 19 L...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics and of course unrivaled durability. The ECX SPEED 19 M...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics and of course unrivaled durability. The ECX SPEED 22 L...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics and of course unrivaled durability. The ECX SPEED 8 M...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics, and of course unrivaled durability. The ECX SPEED 13 L...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics, and of course unrivaled durability. The ECX SPEED 13 M...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics, and of course unrivaled durability. The ECX SPEED 19 L...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics, and of course unrivaled durability. The ECX SPEED 19 M...
The brushless ECX SPEED motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics, and of course unrivaled durability. The ECX SPEED 6 M...
The brushless ECX SPEED motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics, and of course unrivaled durability. The ECX SPEED 4 is...
The brushless ECX FLAT motor series is optimized for high torques. Innovative winding technology and high-performance magnets give the ECX FLAT a unique ratio of torque to size, making it...
The brushless ECX SQUARE motors with an ironless winding stand out for their cost-optimized design and are perfect for large batch numbers. The plastic housing and the winding inside are...
The brushless ECX Speed motors with an ironless winding have an extremely large speed range, high power, excellent control characteristics, and of course unrivaled durability. The ECX SPEED 13 L...
The compact brushless EC-i motor combined with a high-quality sensor in robust industrial housing is ideally suited to demanding speed and positioning tasks. This motor is also available as a...
The iron core winding and multi-pole design rotor of the brushless ECX TORQUE motors allow them to achieve a high torque density and unrivaled dynamics. The ECX TORQUE 22 XL...
The iron core winding and multi-pole design rotor of the brushless ECX TORQUEmotors allow them to achieve a high torque density and unrivaled dynamics. The ECX TORQUE 22 XL...
The iron core winding and multi-pole rotor design of the brushless ECX TORQUE motors allow them to achieve a high torque density and unrivaled dynamics. The ECX TORQUE 22 L...
The iron core winding and multi-pole rotor design of the brushless ECX TORQUEmotors allow them to achieve a high torque density and unrivaled dynamics. The ECX TORQUE 22 L...
The iron core winding and multi-pole rotor design of the brushless ECX TORQUE motors allow them to achieve a high torque density and unrivaled dynamics. The ECX TORQUE 22 M...
The iron core winding and multi-pole rotor design of the brushless ECX TORQUEmotors allow them to achieve a high torque density and unrivaled dynamics. The ECX TORQUE 22 M...

<< Prev