The EPOS4 Disk 60/12 CAN is a dynamic positioning controller in round shape with center hole for cable feed-through and double-side mounted connectors. Suitable for controlling a brushed DC motor with encoder or a brushless EC motor (BLDC) with Hall sensors and encoder up to 720 W / 2160 W.
| maxon | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | 688775 |
| Product Name | EPOS4 Disk 60/12 CAN, digital positioning controller, 12 A, 12 - 60 VDC |
| Motor / System | DC Brushed |
| Servo Feedback | Hall Effect |
| Operating Temperature | -30 to 50 C (-22 to 122 F) |