maxon Datasheets for DC Motor Drives

DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more

Page: 1 2 3 4
Product Name Notes
maxon A-max motors are an innovative range of high-quality DC motors, equipped with powerful AlNiCo permanent magnets. The “heart” of our motors is the ironless maxon winding, that has been...
maxon DC motors are high-quality motors fitted with powerful permanent magnets. The “heart” of the motor is the worldwide patented ironless rotor. For you, this means cutting-edge technology in compact,...
The MiniMACS6-AMP-4/50/1 0-IF1 EtherCat is a free programmable Motion Controller with an integrated EtherCAT Slave option card and four BLDC Amplifiers. Each of those amplifiers offers 540W continuous- and 1.62...
The MiniMACS6-AMP-4/50/1 0-IF1 Ethernet is a free programmable Motion Controller with an integrated Ethernet option card and four BLDC Amplifiers. Each of those amplifiers offers 540W continuous- and 1.62 kW...
The MiniMACS6-AMP-4/50/1 0-OEM is a free programmable Motion Controller with four BLDC Amplifiers. Each of those amplifiers offers 540W continuous- and 1.62 kW peak power to drive powerful drives. This...
The MiniMACS6-AMP-4/50/1 0 is a free programmable Motion Controller with four BLDC Amplifiers. Each of those amplifiers offers 540W continuous- and 1.62 kW peak power to drive powerful drives.
The electronically commutated EC motors are characterized especially by their favorable torque characteristics, high power, extremely broad speed range and, of course, by their unsurpassed service life.

Next >>