The EPOS4 Compact 50/8 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 400 W continuous output power.
| maxon | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | 520885 |
| Product Name | EPOS4 Compact 50/8 CAN, digital positioning controller, 8 A, 10 - 50 VDC |
| Motor / System | DC Brushed |
| Servo Feedback | Hall Effect |
| Operating Temperature | -30 to 45 C (-22 to 113 F) |