maxon Datasheets for Motion Controllers
Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more
| Product Name | Notes |
|---|---|
| The EPOS4 Module 24/1.5 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC)... | |
| The EPOS4 50/5 is a dynamic, ready-to-connect positioning controller in a robust housing. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors... | |
| The EPOS4 70/15 is a dynamic, ready-to-connect positioning controller in a robust housing. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors... | |
| The EPOS4 Compact 24/1.5 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 24/1.5 EtherCAT is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 24/5 EtherCAT 3-axes is a ready-to-connect 3-axes positioning controller in a compact design. Designed for use with encoders and brushless EC motors (BLDC) with Hall sensors and... | |
| The EPOS4 Compact 50/15 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 50/15 EtherCAT is a compact and dynamic plug&play positioning controller. It is designed for use with brushed DC motors with encoders as well as brushless EC motors... | |
| The EPOS4 Compact 50/5 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 50/5 EtherCAT is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 50/8 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with... | |
| The EPOS4 Compact 50/8 EtherCAT is a compact and dynamic plug&play positioning controller. It is designed for use with brushed DC motors with encoders as well as brushless EC motors... | |
| The EPOS4 Disk 60/12 CAN SSC is a dynamic positioning controller in round shape with center hole for cable feed-through and single-side mounted connectors (SSC). Suitable for controlling a brushed... | |
| The EPOS4 Disk 60/12 CAN is a dynamic positioning controller in round shape with center hole for cable feed-through and double-side mounted connectors. Suitable for controlling a brushed DC motor... | |
| The EPOS4 Disk 60/12 EtherCAT SSC is a dynamic positioning controller in round shape with center hole for cable feed-through and single-side mounted connectors (SSC). Suitable for controlling a brushed... | |
| The EPOS4 Disk 60/12 EtherCAT is a dynamic positioning controller in round shape with center hole for cable feed-through and double-side mounted connectors. Suitable for controlling a brushed DC motor... | |
| The EPOS4 Disk 60/8 CAN is a dynamic, ready-to-connect positioning controller in round shape with centerhole for cable feed-through. Suitable for controlling a brushed DC motor with encoder or a... | |
| The EPOS4 Disk 60/8 EtherCAT is a dynamic, ready-to-connect positioning controller in round shape with centerhole for cable feed-through. Suitable for controlling a brushed DC motor with encoder or a... | |
| The EPOS4 Micro 24/5 CAN is a miniaturized OEM positioning controller module for integration into single or multi-axis motion control systems. Designed for use with brushed DC motors with encoders... | |
| The EPOS4 Micro 24/5 EtherCAT is a miniaturized OEM positioning control module for integration into single- or multi-axes motion control systems. Suitable for controlling a brushed DC motor with encoder... | |
| The EPOS4 Module 50/15 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC)... | |
| The EPOS4 Module 50/5 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC)... | |
| The EPOS4 Module 50/8 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC)... | |
| The MasterMACS is a free programmable high performance Motion Controller without Amplifiers. This controllers offers hard real time behaviour an calculates up to 32 axis with high precision for positioning... | |
| The MicroMACS6 is a free programmable, ultra compact Multi-Axis-Motion Controller without amplifiers. The Controller has got an Ethernet, two independed CAN-Interfaces and digitale In- and Outputs. This Controller can control... | |
| The MiniMACS6-AMP-4/50/1 0-IF1 EtherCat is a free programmable Motion Controller with an integrated EtherCAT Slave option card and four BLDC Amplifiers. Each of those amplifiers offers 540W continuous- and 1.62... | |
| The MiniMACS6-AMP-4/50/1 0-IF1 Ethernet is a free programmable Motion Controller with an integrated Ethernet option card and four BLDC Amplifiers. Each of those amplifiers offers 540W continuous- and 1.62 kW... | |
| The MiniMACS6-AMP-4/50/1 0-OEM is a free programmable Motion Controller with four BLDC Amplifiers. Each of those amplifiers offers 540W continuous- and 1.62 kW peak power to drive powerful drives. This... | |
| The MiniMACS6-AMP-4/50/1 0 is a free programmable Motion Controller with four BLDC Amplifiers. Each of those amplifiers offers 540W continuous- and 1.62 kW peak power to drive powerful drives. | |
| The MiniMACS is a free programmable low-cost Multi Axis Controller without amplifiers. This controller handles up to 3 Axis and offers interfaces like CAN, Ethernet and USB for the individual... |