Short description:
>> 6 short-circuit protected
outputs
>> IP 67 at housing,
IP 66 at shaft inlet
>> 5 Vdc or 9...30 Vdc
>> Robust housing for harsh
environment
>> Shock and vibration
protected
| Leine & Linde AB | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | RSI 504-63 |
| Product Name | 500 Series (Robust) |
| Encoder Technology | Mechanical |
| Encoder Type | Incremental |
| Output Signal | Square Wave |
| Lines / Revolution | 1 to 10000 (lines/revolution) |
| Shaft Speed | 12000 rpm |