Short description:
>> 6 short-circuit protected
outputs
>> IP 67 at housing
>> 5 Vdc or 9...36 Vdc
>> Shock and vibration
protected
>> Status output for warning
indication
| Leine & Linde AB | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | MSI 303 |
| Product Name | 300 Series (Miniature) |
| Encoder Technology | Mechanical |
| Encoder Type | Incremental |
| Output Signal | Square Wave |
| Lines / Revolution | 20 to 1250 (lines/revolution) |
| Shaft Speed | 12000 rpm |