Rotronic Instrument Corp. Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| Both the ROTRONIC HW4 software and one of the available RF adapters are required to program the data logger, and to retrieve / analyze the data. HW4 can also be... | |
| Compact Low Cost Logger The TL1D is a compact, low cost data logger for temperature. The internal memory can store up to 32,000 data points and includes the HW4-Lite software. | |
| The CL11 desktop display unit is the latest development of an inexpensive multimeter that simultaneously measures and records CO2, humidity and temperature. Equipped with the ROTRONIC HYGROMER® IN-1 humidity sensor,... | |
| The data logger is the flexible component between the probe and the database in the ROTRONIC Monitoring System. It stores 44,000 pairs of measured values from the exchangeable HygroClip probe,... | |
| The HL-NT2 is the basic version in the HL-NT data logger series. Further probes can be connected to the data logger via a docking station. Applications Clean rooms, storerooms, server... | |
| The HL1D is a compact, low cost data logger capable of ±3.0 %RH and ±0.3°C accuracy. The internal memory can store up to 16,000 data points and includes the HW4-Lite... | |
| The HygroLog HL-NT humidity, dew point and temperature data logger can be used with any of the HygroClip 2 probes. The HL-NT can monitor up to 7 probes as well... | |
| The TL-CC1 cold chain logger is an ideal choice for monitoring and recording the temperature of sensitive goods during transportation and at exchange points. The TL-CC1 is perfect for pharmaceuticals,... | |
| The wireless mini data logger is the low-cost data logger in the ROTRONIC monitoring system. Its small housing and wireless interface make it a really flexible data logger. The mini... | |
| This compact data logger for humidity and temperature measurement offers high precision and reliability at a reasonable price. The HL20 series is easy to use and deployable in a wide... | |
| This rugged and compact data logger measures and records temperature, humidity, air pressure, illuminance and 3-axis acceleration / position simultaneously. A four-line LCD with backlight and rechargeable battery ensures maximum... |