Rotronic Instrument Corp. RMS Wireless Mini Data Logger RMS-MLOG

Description
The wireless mini data logger is the low-cost data logger in the ROTRONIC monitoring system. Its small housing and wireless interface make it a really flexible data logger. The mini logger is available in various sensor variants: temperature sensor (NTC), external temperature sensor (NTC) & light, voltage measurement, current measurement, or digital switch contact. With this versatility, it can monitor refrigerators and incubators, as well as door contacts and OEM analog devices. Features • Stores 10,000 measured values • Fail-safe, thanks to internal battery • 3 years battery lifetime • Depending on the version, it measures temperature, current, voltage, or light, or monitors a digital switch input • Compatible with RMS Gateway, RMS server software and RMS Cloud • Conforms to FDA 21 CFR Part 11 / GAMP5
Datasheet
Description
The wireless mini data logger is the low-cost data logger in the ROTRONIC monitoring system. Its small housing and wireless interface make it a really flexible data logger. The mini logger is available in various sensor variants: temperature sensor (NTC), external temperature sensor (NTC) & light, voltage measurement, current measurement, or digital switch contact. With this versatility, it can monitor refrigerators and incubators, as well as door contacts and OEM analog devices. Features • Stores 10,000 measured values • Fail-safe, thanks to internal battery • 3 years battery lifetime • Depending on the version, it measures temperature, current, voltage, or light, or monitors a digital switch input • Compatible with RMS Gateway, RMS server software and RMS Cloud • Conforms to FDA 21 CFR Part 11 / GAMP5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RMS Wireless Mini Data Logger - RMS-MLOG - Rotronic Instrument Corp.
Hauppauge, NY, USA
RMS Wireless Mini Data Logger
RMS-MLOG
RMS Wireless Mini Data Logger RMS-MLOG
The wireless mini data logger is the low-cost data logger in the ROTRONIC monitoring system. Its small housing and wireless interface make it a really flexible data logger. The mini logger is available in various sensor variants: temperature sensor (NTC), external temperature sensor (NTC) & light, voltage measurement, current measurement, or digital switch contact. With this versatility, it can monitor refrigerators and incubators, as well as door contacts and OEM analog devices. Features • Stores 10,000 measured values • Fail-safe, thanks to internal battery • 3 years battery lifetime • Depending on the version, it measures temperature, current, voltage, or light, or monitors a digital switch input • Compatible with RMS Gateway, RMS server software and RMS Cloud • Conforms to FDA 21 CFR Part 11 / GAMP5

The wireless mini data logger is the low-cost data logger in the ROTRONIC monitoring system. Its small housing and wireless interface make it a really flexible data logger. The mini logger is available in various sensor variants: temperature sensor (NTC), external temperature sensor (NTC) & light, voltage measurement, current measurement, or digital switch contact. With this versatility, it can monitor refrigerators and incubators, as well as door contacts and OEM analog devices.

Features
• Stores 10,000 measured values
• Fail-safe, thanks to internal battery
• 3 years battery lifetime
• Depending on the version, it measures temperature, current, voltage, or light, or monitors a digital switch input
• Compatible with RMS Gateway, RMS server software and RMS Cloud
• Conforms to FDA 21 CFR Part 11 / GAMP5

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Data Acquisition
Product Number RMS-MLOG
Product Name RMS Wireless Mini Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1803-A1E-ND - DigiKey
Specs
Resolution 24 bits
DC Voltage 1V, 2V, 5V, 10V
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B39 Current Output Module - 8B39-04 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details