Rotronic Instrument Corp. HygroLog Data Logger TL-1D

Description
Compact Low Cost Logger The TL1D is a compact, low cost data logger for temperature. The internal memory can store up to 32,000 data points and includes the HW4-Lite software. Features High measurement accuracy of ±0.3 °C Compact design with a high IP protection Large storage capacity: 32,000 data point memory Programmable start and stop time with the HW4 software MIN/MAX/AVG statistical function Includes HW4-lite programming and analysis software Clear LCD with visual alerts Appropriately long battery life (up to 3 years) FDA 21 CFR Part 11 / GAMP 5 conform software HW4
Datasheet
Description
Compact Low Cost Logger The TL1D is a compact, low cost data logger for temperature. The internal memory can store up to 32,000 data points and includes the HW4-Lite software. Features High measurement accuracy of ±0.3 °C Compact design with a high IP protection Large storage capacity: 32,000 data point memory Programmable start and stop time with the HW4 software MIN/MAX/AVG statistical function Includes HW4-lite programming and analysis software Clear LCD with visual alerts Appropriately long battery life (up to 3 years) FDA 21 CFR Part 11 / GAMP 5 conform software HW4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HygroLog Data Logger - TL-1D - Rotronic Instrument Corp.
Hauppauge, NY, USA
HygroLog Data Logger
TL-1D
HygroLog Data Logger TL-1D
Compact Low Cost Logger The TL1D is a compact, low cost data logger for temperature. The internal memory can store up to 32,000 data points and includes the HW4-Lite software. Features High measurement accuracy of ±0.3 °C Compact design with a high IP protection Large storage capacity: 32,000 data point memory Programmable start and stop time with the HW4 software MIN/MAX/AVG statistical function Includes HW4-lite programming and analysis software Clear LCD with visual alerts Appropriately long battery life (up to 3 years) FDA 21 CFR Part 11 / GAMP 5 conform software HW4

Compact Low Cost Logger
The TL1D is a compact, low cost data logger for temperature. The internal memory can store up to 32,000 data points and includes the HW4-Lite software.
Features

  • High measurement accuracy of ±0.3 °C
  • Compact design with a high IP protection
  • Large storage capacity: 32,000 data point memory
  • Programmable start and stop time with the HW4 software
  • MIN/MAX/AVG statistical function
  • Includes HW4-lite programming and analysis software
  • Clear LCD with visual alerts
  • Appropriately long battery life (up to 3 years)
  • FDA 21 CFR Part 11 / GAMP 5 conform software HW4
Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Data Acquisition
Product Number TL-1D
Product Name HygroLog Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - USB-4750-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 2 ~ 60V
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B39 Current Output Module - 8B39-01 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details