Rotronic Instrument Corp. Datasheets for Humidity Transmitters
Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure.
Humidity Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Fixed installation HVAC transmitter The HF4 transmitter is designed for fixed installation in HVAC and light industrial applications that require precise measurement of humidity and temperature within the range of... | |
| For extreme environments The HF7 transmitter series is designed for fixed installation in industrial applications where conditions are within the range of 0 to 100 %RH and -100 to 150°C... | |
| For OEM Applications The XB OEM transmitter consists of a cable probe and PCB without housing. Because of its compact size, high accuracy and various selection possibilities, the transmitter can... | |
| Industrial Process Control The HF8 is a multi-function transmitter designed to meet the requirements of applications requiring multiple instruments with one self contained instrument. The HF8 has an extensive set... | |
| Inexpensive HVAC Transmitter The HygroFlex1 series is designed as an inexpensive but still highly reliable humidity and temperature transmitter for HVAC applications. These transmitters are equipped with the proven performance... | |
| Airport weather stations, meteorological towers, rooftop installations and any application with continuous data monitoring. | |
| The HC2-S / HC2-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidy and temperature and calculates the dew/frost point. | |
| The HC2-SH / HC2-S3H fulfills the highest demands on measuring accuracy. It measures humidity and temperature and calculates the dew/frost point. | |
| The HF3 transmitter is designed for fixed installation in cost sensitive commercial HVAC applications where conditions are within the range of 0 to 100 %RH and -40 to 60 °C... | |
| The HygroMet4 is suitable for use wherever high humidity prevails for short or long periods. In such environments condensation could occur on conventional probes, thereby delivering incorrect values. This is... |