Rotronic Instrument Corp. Datasheets for Hygrometers and Humidity Measurement Instruments

Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more

Product Name Notes
Ambient Air Probe for Indicators, Transmitters or Data Loggers The HC2-S / HC2-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures...
Handheld Probe for Measuring Humidity in Dust-free Bulk Materials The insertion probe is suitable for measurement in dust-free bulk materials, bricks, concrete, etc. It measures humidity and temperature and calculates...
Handheld Probe for Measuring Humidity in Paper Stacks or Rolls Sword probes of 280 mm or 420 mm
Handheld Probe with Wide Temperature Range This handheld probe is especially suitable for mobile measurements of humidity in high temperatures. It measures humidity and temperature and calculates the dew/frost point.
Stainless Steel Probe for Through Wall Installation This stainless steel industrial probe is especially suitable for high temperatures, demanding industrial environments and areas where hygiene plays an important role. The...
Unmatched High Accuracy for Indicators, Transmitters or Data Loggers The HC2-SH / HC2-S3H fulfills the most stringent requirements of any application with very high accuracy. It measures humidity and temperature...
Chilled mirror condensation technology provides highly precise, stable and repeatable results. Water vapor condenses onto a temperature controlled mirror surface and a dewpoint is detected with advanced optical electronics. Since...
For water activity measurements in bulk materials such as flour, grain, spices, etc. and for solid and pasty products such as meat, sausage as well as oils, fats, etc.
In many situations it can be very useful to measure water activity in production or storage rooms, e.g. inspection of bulk materials to ensure they meet specifications. The HygroPalm 23-AW-A...
Measurement chambers with a defined air flow rate and a quick connector for optimum dew point measurement in stainless steel. The base unit can be used for customization.
ROTRONIC provides a high-end laboratory device, the HygroLab C1, for water activity measurements from as many as four separate probes. Use multiple stationary probes and insertion probes for measuring water...
The HC2A-S / HC2A-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidity and temperature and calculates the dew/frost point. Applications...
The HCD-S digital probe is characterized by its high performance. Very low current consumption, the highest accuracy, and measurement results within 50 ms (electronics) are its outstanding features. This is...
The HF5 humidity transmitter is designed for fixed installation in HVAC and industrial applications. It provides two analog output signals or a digital output signal corresponding to relative humidity, temperature,...
The HP21 is a highly accurate handheld indicator that displays relative humidity, temperature and dew or frost point temperature. The HP21 is perfect for spot checking HVAC installations, manufacturing or...
The HP23 is a multi-function hand-held indicator that can read the data from two HygroClip 2 probes and display relative humidity, temperature and a variety of calculated parameters (dew point,...
The new station probe HC2-AW-USB offers new possibilities. This USB probe can be directly connected to a PC running HW4-P-QUICK-Vx software enabling water activity measurement capability. The HC2-AW-USB is the...
This miniature probe is used for humidity and temperature measurement in confined spaces. It also calculates the dew and frost point.
This probe is suitable for measurement of humidity in dusty bulk materials, flour, sugar, etc. It measures humidity and temperature and calculates the dew/frost point.
This ROTRONIC industrial probe is especially suitable for high temperatures and demanding industrial environments. It measures humidity and temperature and calculates the dew/frost point.
This stainless steel industrial probe is especially suitable for high temperatures, demanding industrial environments and areas where hygiene plays an important role. The probe measures humidity and temperature and calculates...