Rotronic Instrument Corp. HygroLog Data Logger HL-NT2

Description
The HL-NT2 is the basic version in the HL-NT data logger series. Further probes can be connected to the data logger via a docking station. Applications Clean rooms, storerooms, server rooms, production areas, residential and office rooms, shipping Features • Saves 47'000 data records per MB card storage capacity (incl. 32 MB card) • Range of application: -30…70 °C (-10…60 °C, with display), 0…100 %rh • Calculation of all psychrometric parameters • Integrated clock for timestamp for every measured value • Freely selectable logging interval, 5 s…24 h • Power supply: 9 V (battery, rechargeable battery or docking station) • Networkable with PC, via docking station (USB, Ethernet, WLAN) • Audible alarm • IP40
Datasheet
Description
The HL-NT2 is the basic version in the HL-NT data logger series. Further probes can be connected to the data logger via a docking station. Applications Clean rooms, storerooms, server rooms, production areas, residential and office rooms, shipping Features • Saves 47'000 data records per MB card storage capacity (incl. 32 MB card) • Range of application: -30…70 °C (-10…60 °C, with display), 0…100 %rh • Calculation of all psychrometric parameters • Integrated clock for timestamp for every measured value • Freely selectable logging interval, 5 s…24 h • Power supply: 9 V (battery, rechargeable battery or docking station) • Networkable with PC, via docking station (USB, Ethernet, WLAN) • Audible alarm • IP40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HygroLog Data Logger - HL-NT2 - Rotronic Instrument Corp.
Hauppauge, NY, USA
HygroLog Data Logger
HL-NT2
HygroLog Data Logger HL-NT2
The HL-NT2 is the basic version in the HL-NT data logger series. Further probes can be connected to the data logger via a docking station. Applications Clean rooms, storerooms, server rooms, production areas, residential and office rooms, shipping Features • Saves 47'000 data records per MB card storage capacity (incl. 32 MB card) • Range of application: -30…70 °C (-10…60 °C, with display), 0…100 %rh • Calculation of all psychrometric parameters • Integrated clock for timestamp for every measured value • Freely selectable logging interval, 5 s…24 h • Power supply: 9 V (battery, rechargeable battery or docking station) • Networkable with PC, via docking station (USB, Ethernet, WLAN) • Audible alarm • IP40

The HL-NT2 is the basic version in the HL-NT data logger series. Further probes can be connected to the data logger via a docking station.

Applications
Clean rooms, storerooms, server rooms, production areas, residential and office rooms, shipping

Features
• Saves 47'000 data records per MB card storage capacity (incl. 32 MB card)
• Range of application: -30…70 °C (-10…60 °C, with display), 0…100 %rh
• Calculation of all psychrometric parameters
• Integrated clock for timestamp for every measured value
• Freely selectable logging interval, 5 s…24 h
• Power supply: 9 V (battery, rechargeable battery or docking station)
• Networkable with PC, via docking station (USB, Ethernet, WLAN)
• Audible alarm
• IP40

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Data Acquisition
Product Number HL-NT2
Product Name HygroLog Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Current Analog Input EtherCAT Slice IO Module - AMAX-5017C-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Analog Input Module; RTD, 4-wire, Type Pt and Ni, 5-ch - MAQ20-RTD41 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details